location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ROMMER SECATRONIC tumble dryer Freestanding Front-load 7 kg C White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ROMMER Check ‘ROMMER’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SECATRONIC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SECATRONIC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8426984363047
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘ROMMER’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ROMMER: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description ROMMER SECATRONIC tumble dryer Freestanding Front-load 7 kg C White:
This short summary of the ROMMER SECATRONIC tumble dryer Freestanding Front-load 7 kg C White data-sheet is auto-generated and uses the product title and the first six key specs.

ROMMER SECATRONIC, Freestanding, Front-load, White, Buttons, Rotary, 7 kg, C

Long summary description ROMMER SECATRONIC tumble dryer Freestanding Front-load 7 kg C White:
This is an auto-generated long summary of ROMMER SECATRONIC tumble dryer Freestanding Front-load 7 kg C White based on the first three specs of the first five spec groups.

ROMMER SECATRONIC. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Rated capacity: 7 kg. Energy efficiency class: C, Energy consumption: 4,69 kWh. Depth: 600 mm, Width: 595 mm, Height: 850 mm. Package width: 645 mm, Package depth: 625 mm, Package height: 890 mm