location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology DiskStation DS214+ NAS/storage server Desktop 1 GB DDR3 HDD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DiskStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS214+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS214+ show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:54:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Synology DiskStation DS214+ NAS/storage server Desktop 1 GB DDR3 HDD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NAS Desktop Black
  • - Number of storage drives supported: 2 HDD & SSD
  • - 1,33 GHz
  • - 1 DDR3
  • - Ethernet LAN DHCP server iSCSI support
  • - Cooling type: Active
  • - Backup features: Cloud, iSCSI LUN
Warranty: 2 years
Long product name Synology DiskStation DS214+ NAS/storage server Desktop 1 GB DDR3 HDD Black :
The long product name of Synology DiskStation DS214+ NAS/storage server Desktop 1 GB DDR3 HDD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.33 GHz, 1GB DDR3, 2x 3.5”/2.5” SATA II, 2x Gigabit LAN, 2x USB 3.0, 1x USB 2.0, 1x eSATA
More>>>
Short summary description Synology DiskStation DS214+ NAS/storage server Desktop 1 GB DDR3 HDD Black:
This short summary of the Synology DiskStation DS214+ NAS/storage server Desktop 1 GB DDR3 HDD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Synology DiskStation DS214+, NAS, Desktop, 1 GB, DDR3, HDD, Black

Long summary description Synology DiskStation DS214+ NAS/storage server Desktop 1 GB DDR3 HDD Black:
This is an auto-generated long summary of Synology DiskStation DS214+ NAS/storage server Desktop 1 GB DDR3 HDD Black based on the first three specs of the first five spec groups.

Synology DiskStation DS214+. Type: NAS. Chassis type: Desktop. Processor frequency: 1,33 GHz. Internal memory: 1 GB, Internal memory type: DDR3. Installed storage drive type: HDD

Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 10:57:44
Uk has collected 19 expert reviews for Synology DiskStation DS214+ NAS/storage server Desktop Ethernet LAN Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-01-10 10:57:44
There are two USB3 ports on the rear of the DS214+ as well as a single eSATA port, which you can use for expanding network storage or for making backups. You also get a pair of Gigabit Ethernet adapters. You can connect both of these to your router for lo...
100%
uk.hardware.info
Updated:
2015-01-10 10:57:44
NAS devices are the all-in-one kitchen appliance, the jack of all trades of the home network. They can do one thing, they can do many things, and often you don't even need all of the features. While it's great to own a £350 top-of-the-line model, it doe...
0%
businesscomputingworld.co.uk
Updated:
2015-01-10 10:57:44
The latest member of the burgeoning Synology DiskStation family, the DS214+ doesn’t look that different from its predecessor, the DS213+. Inside, however, it’s all change with a faster processor, more memory and a pair of Gigabit network interfaces instea...
80%
geeklingo.net
Updated:
2017-09-24 06:34:45
Ever experienced that moment of horror when your hard disk drive crashed or you accidentally deleted the wrong file or some other unforeseen event happened resulting in data loss? Well, it's a good thing you had a backup right? Unfortunately, in this day...
0%
Country Distributor
United Kingdom 1 distributor(s)