location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC U310W data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U310W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003650
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:52:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC U310W data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - DLP 3100 ANSI lumens
  • - Lamp 2500 h
  • - WXGA (1280x800) 16:10 2000:1
  • - Screen size compatibility: 1955,8 - 2540 mm (77 - 100")
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - AC 360 W
Warranty: 2 years
Long product name NEC U310W data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White :
The long product name of NEC U310W data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

0.65" DMD, DLP, WXGA (1280 x 800), 16:10, 2000:1, 3100 lm, 280 W, F= 2.71, f= 4.42 mm, D-sub in, D-sub out, HDMI, RCA, S-Video, RS-232, RJ45, 100-240 V, 36 dB, 6.5 kg
More>>>
Short summary description NEC U310W data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White:
This short summary of the NEC U310W data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC U310W, 3100 ANSI lumens, DLP, WXGA (1280x800), 2000:1, 16:10, 1955,8 - 2540 mm (77 - 100")

Long summary description NEC U310W data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White:
This is an auto-generated long summary of NEC U310W data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White based on the first three specs of the first five spec groups.

NEC U310W. Projector brightness: 3100 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 3000 h. Focal length range: 4.42 - 4.42 mm, Aperture range (F-F): 2,71 - 2,71, Zoom ratio: Fixed. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1360 x 768 (WXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+),..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, HDMI connector type: Full-size, USB connector type: Mini-USB

Source Testseek summary Average rating
Reviews
Updated:
2015-02-06 10:47:31
Uk has collected 3 expert reviews for NEC U310W data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) White and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Country Distributor
United Kingdom 1 distributor(s)