Canon logo

Canon imageFORMULA DR-G1130 ADF scanner 600 x 600 DPI A3 White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138670
Info modified on:
21 Oct 2022, 10:32:10
Long product name Canon imageFORMULA DR-G1130 ADF scanner 600 x 600 DPI A3 White:

Color, CMOS, RGB LED, 600dpi, White

Canon imageFORMULA DR-G1130 ADF scanner 600 x 600 DPI A3 White:

The imageFORMULA DR-G1130 scanner is ideal for use in mission-critical centralized production scanning, to process large amounts of documents. It has been developed to withstand the rigors of production-level scanning, while maintaining high-speed, high-quality imaging. The imageFORMULA DR-G1130 scanner will help companies improve productivity, maintain business continuity, and increase efficiencies.

Short summary description Canon imageFORMULA DR-G1130 ADF scanner 600 x 600 DPI A3 White:

Canon imageFORMULA DR-G1130, 304,8 x 431,8 mm, 600 x 600 DPI, 24 bit, 130 ppm, 130 ppm, 200 ipm

Long summary description Canon imageFORMULA DR-G1130 ADF scanner 600 x 600 DPI A3 White:

Canon imageFORMULA DR-G1130. Maximum scan size: 304,8 x 431,8 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: ADF scanner, Product colour: White. Sensor type: CMOS, Daily duty cycle (max): 30000 pages, Light source: RGB LED. Standard input capacity: 500 sheets. Maximum ISO A-series paper size: A3

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.