location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE AF038A rack cabinet Carbon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AF038A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF038A show
Show alternative article codes used in the online market place
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
reference guide (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HPE AF038A rack cabinet Carbon :
The long product name of HPE AF038A rack cabinet Carbon. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 10642 G2 200mm Extension Pallet Rack
More>>>
Short summary description HPE AF038A rack cabinet Carbon:
This short summary of the HPE AF038A rack cabinet Carbon data-sheet is auto-generated and uses the product title and the first six key specs.

HPE AF038A, 908 kg, Carbon

Long summary description HPE AF038A rack cabinet Carbon:
This is an auto-generated long summary of HPE AF038A rack cabinet Carbon based on the first three specs of the first five spec groups.

HPE AF038A. Maximum weight capacity: 908 kg, Product colour: Carbon

Brand Image Product code Product Stock Price from
HP 11K G2 Rack Tie Down Kit HP 11K G2 Rack Tie Down Kit
(show image)
AF076A 11K G2 Rack Tie Down Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 9000 and 10000 Rack Ballast Kit HP 9000 and 10000 Rack Ballast Kit
(show image)
120672-B21 9000 and 10000 Rack Ballast Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 10000 G2 Rack Grounding Kit HP 10000 G2 Rack Grounding Kit
(show image)
AF074A#*AGFA 10000 G2 Rack Grounding Kit 0.00
(excl. VAT)
0 (incl. VAT)