location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Lumix DMC-FS15 1/2.33" Compact camera 12,1 MP CCD 4000 x 3000 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lumix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-FS15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-FS15EG-S
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:27:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Lumix DMC-FS15 1/2.33" Compact camera 12,1 MP CCD 4000 x 3000 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 12,1 MP CCD Silver
  • - Image sensor size: 1/2.33"
  • - Optical zoom: 9,8x Digital zoom: 4x
  • - Video recording 848 x 480 pixels
Long product name Panasonic Lumix DMC-FS15 1/2.33" Compact camera 12,1 MP CCD 4000 x 3000 pixels Silver :
The long product name of Panasonic Lumix DMC-FS15 1/2.33" Compact camera 12,1 MP CCD 4000 x 3000 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lumix DMC-FS15 Silver
More>>>
Short summary description Panasonic Lumix DMC-FS15 1/2.33" Compact camera 12,1 MP CCD 4000 x 3000 pixels Silver:
This short summary of the Panasonic Lumix DMC-FS15 1/2.33" Compact camera 12,1 MP CCD 4000 x 3000 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Lumix DMC-FS15, 12,1 MP, 4000 x 3000 pixels, 1/2.33", CCD, 9,8x, Silver

Long summary description Panasonic Lumix DMC-FS15 1/2.33" Compact camera 12,1 MP CCD 4000 x 3000 pixels Silver:
This is an auto-generated long summary of Panasonic Lumix DMC-FS15 1/2.33" Compact camera 12,1 MP CCD 4000 x 3000 pixels Silver based on the first three specs of the first five spec groups.

Panasonic Lumix DMC-FS15. Camera type: Compact camera, Megapixel: 12,1 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 9,8x, Digital zoom: 4x, Focal length range: 5.2 - 26 mm. Maximum video resolution: 848 x 480 pixels. Display diagonal: 6,86 cm (2.7"). Internal memory: 50 MB. Weight: 116 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 09:46:12
Uk has collected 22 expert reviews for Panasonic Lumix DMC-FS15 1/2.33" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
techradar.com
Updated:
2011-09-23 09:46:11
The Panasonic Lumix FS15 is a very slim, small and cheap compact digital camera, and the latest addition to Panasonics FS series.The FS15 is a slick-looking little number with a stylish brushed metal casing and boasts a 5x optical wide-angle to teleph...
Good Quick start up, Pocket sized, Great features for the price, Stylish, Vibrant images...
Bad No mode dial, Focusing and shutter lag, Delay when firing flash, High noise levels at high ISO, Small buttons...
Bottom line The Panasonic Lumix FS15 is a very slim, small and cheap compact digital camera, and the latest addition to Panasonics FS series.The FS15 is a slick-looking little number with a stylish brushed metal casing and boasts a 5x optical wide-angle to teleph...
70%
Cameras.co.uk
Updated:
2011-09-23 09:46:11
The Panasonic Lumix DMC FS15 is a good quality, mid priced, pocket digital camera. It has 12 megapixels and a 5x optical zoom lens. The lens has wide angle capabilities. I like the extra zoom that becomes available when shooting at lower resolutions. W...
83%
practicalphotography.com
Updated:
2011-09-23 09:46:11
First impressions of the Panasonic Lumix DMC-FS15 is of an extremely desirable small pocket-sized compact, but how did it perform in our test?...
80%
goodgearguide.com.au
Updated:
2011-11-08 16:55:21
The Panasonic LUMIX DMC-FS15 is a 12-megapixel digital camera that packs a 5x zoom lens and good optical image stabilisation into a thin, well-built body. Up against stiff competition from the Canon IXUS 100 IS and its ilk, the Panasonic performs well. It has a useful Intelligent Auto setting, as well as a stabilised 5x optical zoom and a versatile 29mm wide-angle lens. A thin but powerful flash is built into the face of the Panasonic LUMIX DMC-FS15 at the top; you’ll need to make sure your fin...
Good Good Intelligent Auto setting, wide-angle 5x zoom lens, great macro mode...
Bad No HD video recording, comparatively small screen...
Bottom line If you’re looking for an alternative to the benchmark models of Canon’s IXUS compact camera line-up, the Panasonic LUMIX DMC-FS15 is a great choice. It offers a good lens and intelligent picture modes, though it has a smaller screen than we wo...
80%
Brand Image Product code Product Stock Price from
Panasonic

Panasonic Lumix DMC-ZX1 1/2.33" Compact camera 12,1 MP CCD 4000 x 3000 pixels Red
(show image)
DMC-ZX1EG-R DMC-ZX1 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-ZX1 1/2.33" Compact camera 12,1 MP CCD 4000 x 3000 pixels Black
(show image)
DMC-ZX1EG-K DMC-ZX1 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-ZX1 1/2.33" Compact camera 12,1 MP CCD 4000 x 3000 pixels Blue
(show image)
DMC-ZX1EG-A DMC-ZX1 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-LS85 1/2.5" Compact camera 8,1 MP CCD 3264 x 2448 pixels Black
(show image)
DMC-LS85EG-K DMC-LS85 0.00
(excl. VAT)
0 (incl. VAT)