location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ICUSB422IS cable gender changer USB B RS-422/485 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Port Metal Industrial USB to RS422/RS485 Serial Adapter w/ Isolation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICUSB422IS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030830683 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:31:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com ICUSB422IS cable gender changer USB B RS-422/485 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,8 m
  • - USB B Male
  • - RS-422/485 Female
  • - 0,00088 Gbit/s
  • - Black
  • - 1 pc(s)
Warranty: 2 Year Warranty
Long product name StarTech.com ICUSB422IS cable gender changer USB B RS-422/485 Black :
The long product name of StarTech.com ICUSB422IS cable gender changer USB B RS-422/485 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 Port Metal Industrial USB to RS422/RS485 Serial Adapter w/ Isolation
More>>>
StarTech.com ICUSB422IS cable gender changer USB B RS-422/485 Black:
The official description of StarTech.com ICUSB422IS cable gender changer USB B RS-422/485 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add an R422/485 serial port to your laptop or desktop computer through USB

The ICUSB422IS 1 Port Metal Industrial USB to RS422/RS485 Serial Adapter w/ Isolation connects to a computer using USB and allows you to connect any RS-422 or RS-485 serial device via the provided DB9 port or hard-wired to the terminal block. The USB to serial adapter features circuit isolation to ensure that sensitive controls and devices will not be damaged while connected, making it a viable solution for connecting costly industrial serial devices. The RS422/485 Converter receives full power via the host USB connection, and provides power to the attached serial device without requiring an external power adapter. Designed to provide a durable serial solution, the USB to RS422/485 Converter is ruggedly constructed and can be mounted nearly anywhere. Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com ICUSB422IS cable gender changer USB B RS-422/485 Black:
This short summary of the StarTech.com ICUSB422IS cable gender changer USB B RS-422/485 Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ICUSB422IS, USB B, RS-422/485, 1,8 m, Black

Long summary description StarTech.com ICUSB422IS cable gender changer USB B RS-422/485 Black:
This is an auto-generated long summary of StarTech.com ICUSB422IS cable gender changer USB B RS-422/485 Black based on the first three specs of the first five spec groups.

StarTech.com ICUSB422IS. Connector 1: USB B, Connector 2: RS-422/485, Cable length: 1,8 m. Product colour: Black

Ports & interfaces
Connector 1 *
USB B
Connector 2 *
RS-422/485
Connector 1 gender
Male
Connector 2 gender
Female
Cable length
1,8 m
Performance
Product colour *
Black
Data transfer rate
0,00088 Gbit/s
Compatible operating systems
Windows CE (4.2, 5.0, 6.0), XP Embedded, 98SE, 2000, XP, Vista, 7, 8, 8.1, 10, 11 Windows Server 2003, 2008 R2, 2012, 2012 R2, 2016, 2019 macOS 10.6 to 10.15, 11.0, 12.0, 13.0 Linux Kernel 3.0.x+
Power
Input voltage
5 V
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 85 °C
Relative humidity
5 - 95%
Weight & dimensions
Width
64 mm
Depth
118 mm
Height
23 mm
Weight
180 g
Packaging data
Package width
45 mm
Package depth
230 mm
Package height
160 mm
Package weight
390 g
Packaging content
Quantity per pack
1 pc(s)
Cables included
USB
Logistics data
Quantity per master (outer) case
50 pc(s)
Master (outer) case width
502 mm
Master (outer) case length
400 mm
Master (outer) case height
511 mm
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)