location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint Ariston WMYL 6351P washing machine Front-load 6 kg 1400 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Ariston Check ‘Hotpoint Ariston’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WMYL 6351P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WMYL6351P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5016108797587
Category:
Machines used for washing clothes.
Washing Machines Check ‘Hotpoint Ariston’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint Ariston: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hotpoint Ariston WMYL 6351P washing machine Front-load 6 kg 1400 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 6 kg 1400 RPM White
  • - Hygiene/anti-allergy, Black
  • - Spin-drying class: B
Long product name Hotpoint Ariston WMYL 6351P washing machine Front-load 6 kg 1400 RPM White :
The long product name of Hotpoint Ariston WMYL 6351P washing machine Front-load 6 kg 1400 RPM White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A+/B, 193 kWh/year, 8228 L/year, 1400 rpm, white
More>>>
Hotpoint Ariston WMYL 6351P washing machine Front-load 6 kg 1400 RPM White:
The official description of Hotpoint Ariston WMYL 6351P washing machine Front-load 6 kg 1400 RPM White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

New Anti-stain technology
First for stain removal. New anti-stain technology removes stubborn every day stains. At the touch of a button it cleverly manages water, agitation and temperature to ensure the hardest of stains are lifted, whilst always protecting fabrics. A first, the 40°C phase removes enzymatic stains, and the next phase keeps water temperature at a constantly controlled 43°C. This is the special Anti Stain Treatment phase, which removes 20 of the most stubborn everyday stains.

Woolmark Platinum Care
All our Hotpoint washing machines feature this special programme endorsed by Woolmark*, the world’s leading authority on all wool items. Extra gentle agitation and low spin speeds help to eliminate any friction between the fibres of wool garments, thereby ensuring a perfect wash. *In the UK and Eire the Woolmark is a Certification Trade Mark

Baby cycle
Available on our large capacity 8kg and 9kg washing machines, this programme has been specially designed to wash bulky loads of bedding and towels efficiently in just under two hours, with great cleaning performance.

Ecotech
High performance, low energy. It’s good to stand for something. Especially when it could help save precious resources. Our Eco Tech icon is awarded to those washing machines that have either an A+ energy rating or feature our Eco Cycles or Eco Wash function for ultimate energy savings.

Anti Allergy
The Anti-Allergy programme washes in-depth without stress to fabrics and removes most of the allergens that irritate skin. Dirt and allergens are removed in two separate stages: the heating up of the water at the start of the cycle and the subsequent maintaining of the temperature at 60° C. Hotpoint products have obtained “Allergy UK” approval, testifying to their effective reduction of pollens and dust mites on the basis of measurements collated with scientific testing results.

Short summary description Hotpoint Ariston WMYL 6351P washing machine Front-load 6 kg 1400 RPM White:
This short summary of the Hotpoint Ariston WMYL 6351P washing machine Front-load 6 kg 1400 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint Ariston WMYL 6351P, Front-load, 6 kg, B, 1400 RPM, 193 kWh, 8228 L

Long summary description Hotpoint Ariston WMYL 6351P washing machine Front-load 6 kg 1400 RPM White:
This is an auto-generated long summary of Hotpoint Ariston WMYL 6351P washing machine Front-load 6 kg 1400 RPM White based on the first three specs of the first five spec groups.

Hotpoint Ariston WMYL 6351P. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 193 kWh, Annual water consumption washing: 8228 L. Product colour: White. Width: 590 mm, Depth: 540 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Inverter technology
No
Built-in display *
No
Control type *
Buttons, Rotary
Door colour
White
Performance
Rated capacity *
6 kg
Maximum spin speed *
1400 RPM
Spin-drying class *
B
Washing programs *
Hygiene/anti-allergy, Black
Power
Energy efficiency class (old)
A+
Energy consumption washing per cycle
1,03 kWh
Power consumption (off)
0,5 W
Weight & dimensions
Width
590 mm
Depth
540 mm
Height
850 mm
Other features
Annual energy consumption washing
193 kWh
Annual water consumption washing
8228 L
Brand Image Product code Product Stock Price from
Hotpoint Ariston RPG 826 DD IT/1 washing machine Front-load 8 kg 1200 RPM White Hotpoint Ariston RPG 826 DD IT/1 washing machine Front-load 8 kg 1200 RPM White
(show image)
869991034290 RPG 826 DD IT/1 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston NF823W IT washing machine Front-load 8 kg 1200 RPM White Hotpoint Ariston NF823W IT washing machine Front-load 8 kg 1200 RPM White
(show image)
869991584600 NF823W IT 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston NR327FW IT washing machine Front-load 7 kg 1200 RPM White Hotpoint Ariston NR327FW IT washing machine Front-load 7 kg 1200 RPM White
(show image)
869991583880 NR327FW IT 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston NLLCD 946 WD A EU washing machine Front-load 9 kg 1400 RPM White Hotpoint Ariston NLLCD 946 WD A EU washing machine Front-load 9 kg 1400 RPM White
(show image)
869991558400 NLLCD 946 WD A EU 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston NG845WDA IT washing machine Front-load 8 kg 1400 RPM White Hotpoint Ariston NG845WDA IT washing machine Front-load 8 kg 1400 RPM White
(show image)
869991573640 NG845WDA IT 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston LAVATRICE RSF723 SIT/1 washing machine Front-load 7 kg 1200 RPM White Hotpoint Ariston LAVATRICE RSF723 SIT/1 washing machine Front-load 7 kg 1200 RPM White
(show image)
869991034270 LAVATRICE RSF723 SIT/1 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston NLLCD 1047 WC AD EU washing machine Front-load 10 kg 1400 RPM White Hotpoint Ariston NLLCD 1047 WC AD EU washing machine Front-load 10 kg 1400 RPM White
(show image)
869991559760 NLLCD 1047 WC AD EU 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston BI WMHL 71453 EU washing machine Front-load 7 kg 1400 RPM White Hotpoint Ariston BI WMHL 71453 EU washing machine Front-load 7 kg 1400 RPM White
(show image)
869991566170 BI WMHL 71453 EU 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston RSSF 603 EU washing machine Front-load 6 kg 1000 RPM White Hotpoint Ariston RSSF 603 EU washing machine Front-load 6 kg 1000 RPM White
(show image)
869990935930 RSSF 603 EU 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston SS RPG 723 D IT washing machine Front-load 7 kg 1200 RPM White Hotpoint Ariston SS RPG 723 D IT washing machine Front-load 7 kg 1200 RPM White
(show image)
869991559790 SS RPG 723 D IT 0.00
(excl. VAT)
0 (incl. VAT)