location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet Enterprise Flow 7000 s2 Sheet-fed scanner 600 x 600 DPI A4 Charcoal, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scanjet Enterprise Flow 7000 s2 Sheet-feed Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2730B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758562987 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 May 2017
Product end of life date
Bullet Points HP Scanjet Enterprise Flow 7000 s2 Sheet-fed scanner 600 x 600 DPI A4 Charcoal, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - LCD
  • - A4 Scanning media types supported: Labels, Envelopes, Plain paper, Plastic Card
  • - Maximum scan size: 216 x 3098 mm Sensor type: CCD
  • - USB port
  • - Power supply type: AC 8,5 W
  • - Scanning noise level: 63 dB
Warranty: One-year limited hardware warranty; 24-hour, 7 days a week phone support. Warranty may vary by country as required by law.
Long product name HP Scanjet Enterprise Flow 7000 s2 Sheet-fed scanner 600 x 600 DPI A4 Charcoal, Grey :
The long product name of HP Scanjet Enterprise Flow 7000 s2 Sheet-fed scanner 600 x 600 DPI A4 Charcoal, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CCD, 600x600 dpi, 45 ppm/90 ipm, A4/A5/A6/A8, USB 2.0, LCD, 5.35 kg
More>>>
HP Scanjet Enterprise Flow 7000 s2 Sheet-fed scanner 600 x 600 DPI A4 Charcoal, Grey:
The official description of HP Scanjet Enterprise Flow 7000 s2 Sheet-fed scanner 600 x 600 DPI A4 Charcoal, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhance performance and streamline workflow, using a fast, reliable scanner. The compact, efficient footprint of this PC-connected device saves energy, while producing consistent, high-quality images in black-and-white, greyscale or colour.

Ideal for improving workflows and document management with fast scanning of documents such as loan applications, medical records and invoices.

Features
Increase productivity with reliable document capture

- Quickly and easily scan each and every page with confidence, using HP EveryPage technology1.
- Quickly scan up to 45 ppm and 90 ipm in black-and-white, greyscale and colour2.
- Improve productivity with a robust and reliable 3,000-page duty cycle.
- Get worry-free, consistent, high-quality images with HP AccuPage.

Enjoy easy-to-integrate workflow solutions

- Create profiles for frequent, common jobs and scan directly to a variety of destinations and applications.
- Easily capture data with built-in OCR capabilities, then save scans in a variety of file formats.
- Seamlessly integrate the scanner into existing systems with industry-standard drivers.
- Automatically improve the accuracy of scanned images with included Kofax Virtual ReScan® Pro software.

A space and energy-saving design

- Keep more of your workspace for yourself. A smaller footprint lets you locate the scanner where convenient.
- Help increase your energy efficiency as well as your productivity, thanks to the ENERGY STAR® rating.
- Rely on HP to help you conserve resources with recyclable packaging3.

- 1 HP EveryPage was referred to as HP Precision Feed for products introduced prior to Spring 2013.
- 2 Scan speeds of up to 45 ppm/90 ipm measured at 200 and 300 dpi (black-and-white, greyscale and colour). Actual processing speeds may vary depending on scan resolution, network conditions, computer performance and application software.
- 3 Non-recyclable components may include, but are not limited to, small pieces of tape and certain plastics.

Short summary description HP Scanjet Enterprise Flow 7000 s2 Sheet-fed scanner 600 x 600 DPI A4 Charcoal, Grey:
This short summary of the HP Scanjet Enterprise Flow 7000 s2 Sheet-fed scanner 600 x 600 DPI A4 Charcoal, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet Enterprise Flow 7000 s2, 216 x 3098 mm, 600 x 600 DPI, 48 bit, Sheet-fed scanner, Charcoal, Grey, LCD

Long summary description HP Scanjet Enterprise Flow 7000 s2 Sheet-fed scanner 600 x 600 DPI A4 Charcoal, Grey:
This is an auto-generated long summary of HP Scanjet Enterprise Flow 7000 s2 Sheet-fed scanner 600 x 600 DPI A4 Charcoal, Grey based on the first three specs of the first five spec groups.

HP Scanjet Enterprise Flow 7000 s2. Maximum scan size: 216 x 3098 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Sheet-fed scanner, Product colour: Charcoal, Grey, Display: LCD. Sensor type: CCD, Daily duty cycle (max): 3000 pages, Light source: LED. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Labels, Envelopes, Plain paper, Plastic Card, ISO A-series sizes (A0...A9): A4, A5, A6, A8

Scanning
Maximum scan size *
216 x 3098 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Film scanning
No
Greyscale levels
256
Design
Scanner type *
Sheet-fed scanner
Product colour *
Charcoal, Grey
Display
LCD
Performance
Sensor type *
CCD
Light source
LED
Scan file formats
BMP, DOC, HTM, JPG, OPF, PDF, PNG, RTF, TIFF, TXT, WPD, XLS, XML, XPS
Daily duty cycle (max) *
3000 pages
Scan to
File, Image
Scan drivers
TWAIN
Scanning noise level
63 dB
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Scanning media types supported
Labels, Envelopes, Plain paper, Plastic Card
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6, A8
Auto Document Feeder (ADF) media weight
41 - 209 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0
Ports & interfaces
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
8,5 W
Power consumption (standby)
0,2 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Packaging data
Package width
399 mm
Package depth
278 mm
Package height
303 mm
Package weight
7,42 kg
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
310 mm
Depth
183,8 mm
Height
182,4 mm
Weight
5,35 kg
Packaging content
Bundled software
HP TWAIN, Smart Document Scan Software, EMC ISIS, Readiris Pro, Nuance PaperPort, Cardiris Pro, Kofax VirtualRescan Professional
Other features
TWAIN version
2,1
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 13:44:31
Uk has collected 1 expert review for HP Scanjet Enterprise Flow 7000 s2 Sheet-feed Scanner and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Country Distributor
México 1 distributor(s)