location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Combogenie cable lock Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ComboGenie for ClickSafe® Master Coded Laptop Locks
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K64683EU show
Show alternative article codes used in the online market place
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 444179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime
Long product name Kensington Combogenie cable lock Black :
The long product name of Kensington Combogenie cable lock Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Greater flexibility for users and administrators.
More>>>
Kensington Combogenie cable lock Black:
The official description of Kensington Combogenie cable lock Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Kensington ClickSafe® lock is designed to be the strongest and easiest-to-use lock available without compromising security.

Designed to fit busy daily routines, ClickSafe’s™ superior strength and ease of use makes your first line of defence even s

- ClickSafe’s® keyless locking mechanism helps increase employee compliance. There’s no excuse for computers and data being left unprotected
- ClickSafe® lockhead pivots 180° and rotates a full 360° around the cable for flexibility and convenience
- 12.7mm low profile lockhead ensures compatibility with thin laptops
- Super-strong 5mm thick**and 1500mm long steel cable provides the strongest physical security on the market
- Tamper-proof disk-style lock combined with superior materials provide near impenetrable protection
- Online key code registration and replacement service Spare key included
- Protects you hardware by attaching itself to the Kensington Security Anchor which connects to the Kensington Security Slot found in 99% of laptops
- Master Coded Combination locks are ideal for field based staff or remote locations where local IT support isn’t practical

Short summary description Kensington Combogenie cable lock Black:
This short summary of the Kensington Combogenie cable lock Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Combogenie, Black

Long summary description Kensington Combogenie cable lock Black:
This is an auto-generated long summary of Kensington Combogenie cable lock Black based on the first three specs of the first five spec groups.

Kensington Combogenie. Product colour: Black. Weight: 9 g, Dimensions (WxDxH): 76 x 25 x 102 mm

Brand Image Product code Product Stock Price from
Neomounts NSVGALOCK cable lock Silver 2 m Neomounts NSVGALOCK cable lock Silver 2 m
(show image)
NSVGALOCK Neomounts security lock cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)