HERMA logo

HERMA 10302 self-adhesive label Rounded rectangle Removable White 1800 pc(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55012
Info modified on:
11 Jan 2024, 18:51:13
Bullet Points HERMA 10302 self-adhesive label Rounded rectangle Removable White 1800 pc(s):
  • - Easily removable without leaving traces of adhesive: ideal for temporary or frequent-change labels
  • - Reliable adhesion to all smooth, dry, undamaged and dust-free surfaces
  • - Suitable for inkjet printers, laser printers and copiers, perfect printing results in black-and-white or colour
Long product name HERMA 10302 self-adhesive label Rounded rectangle Removable White 1800 pc(s):

Removable labels A4, 63,5 x 46,6 mm, white

Short summary description HERMA 10302 self-adhesive label Rounded rectangle Removable White 1800 pc(s):

HERMA 10302, White, Rounded rectangle, Removable, Paper, Matte, Laser/Inkjet

Long summary description HERMA 10302 self-adhesive label Rounded rectangle Removable White 1800 pc(s):

HERMA 10302. Product colour: White, Shape: Rounded rectangle, Adhesive type: Removable. Width: 63,5 mm, Height: 46,6 mm. Labels per pack: 1800 pc(s), Labels per sheet: 18 pc(s), Media sheets per package: 100 sheets

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.