location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-J470DW multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-J470DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-J470DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766720823 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185476
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-J470DW multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 6000 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 33 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 64 MB 288 MHz
  • - 9 kg
Long product name Brother MFC-J470DW multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm Wi-Fi :
The long product name of Brother MFC-J470DW multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27ppm, 1200 x 6000 dpi, 64 MB, 1.8" LCD, 50 dB, USB 2.0, 802.11b/g/n, 9kg
More>>>
Brother MFC-J470DW multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm Wi-Fi:
The official description of Brother MFC-J470DW multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If you're looking for an easy-to-use, economical color inkjet all-in-one that won't waste valuable workspace, the Brother™ Work Smart™ Series MFC-J470DW may be exactly what you need. In addition to its budget-friendly purchase price, it offers a lower total cost of operation thanks to high-yield replacement ink cartridges‡ and paper-saving duplex printing. Features like an automatic document feeder, mobile device printing‡ and free Brother Cloud Apps‡ make this all-in-one an excellent choice for your home/home office.

- Easy Wireless Setup. Easy to setup wireless (802.11b/g/n)networking
- Fast Color Printing on Demand. ISO print speeds up to 12 ppm black and 10 ppm color (ISO/IEC 24734)‡ and fast mode printing with speeds up to 35ppm black and 27ppm color. ‡.
- Duplex (2-sided) Printing. Create two-sided documents and save paper with duplex printing.
- 1.8" Color LCD Display. Easily navigate menus on the Color LCD Display.
- Convenient Mobile Device Printing. Wireless printing from your mobile device via‡: AirPrint™, Google Cloud Print™, Brother™ iPrint&Scan and Cortado Workplace.
- Free Brother Cloud App‡. Web-based app from Brother let you capture and convert paper documents directly from your machine. (Office Doc Creator only)
- Web Connect. Access popular web services, such as FACEBOOK™ PICASA Web Albums™ FLICKR®, GOOGLE DRIVE™, EVERNOTE®, DROPBOX, BOX and SKYDRIVE®.
- Versatile Scanning. Capabilities to scan using a variety of formats including JPEG, TIFF and PDF to E-mail, media cards, OCR and more. Convenient for use in popular applications.
- Front Loading Ink Cartridges. 4-cartridge ink system allows you to only change the ink you need.
- Standard and High Yield Ink Cartridges. Standard and High Yield ink cartridges make it economical to maintain.
- Warranty. 1 year limited warranty and free phone support for the life of your product.

Short summary description Brother MFC-J470DW multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm Wi-Fi:
This short summary of the Brother MFC-J470DW multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-J470DW, Inkjet, Colour printing, 1200 x 6000 DPI, A4, Direct printing, Black

Long summary description Brother MFC-J470DW multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-J470DW multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-J470DW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 6000 DPI, Print speed (colour, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 2400 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 6000 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Print speed (ISO/IEC 24734) mono
12 ipm
Print speed (ISO/IEC 24734) colour
10 ipm
Duplex print speed (ISO/IEC 24734) mono
3 ipm
Duplex print speed (ISO/IEC 24734) colour
3 ipm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 2400 DPI
Copy speed (black, normal quality, A4)
5 cpm
Copy speed (colour, normal quality, A4)
5 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
4
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
ADF scanner
Scan technology
CIS
Scan to
Cloud, E-mail, File, Image, OCR
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF
Input colour depth
30 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
Colour faxing
Fax transmission speed
7 sec/page
Modem speed
14,4 Kbit/s
Fax memory
170 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
40
Fax broadcasting
250 locations
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Distinctive ring
Yes
Fax dual access
Yes
Fax coding methods
JPEG, MH, MMR, MR
Caller ID
Yes
Features
Recommended duty cycle
50 - 1000 pages per month
Maximum duty cycle *
2500 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
GDI
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
20 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Coated paper, Envelopes, Glossy paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
2L, Executive, Index card, L, Letter
Envelopes sizes
10, C5, DL, Monarch
Photo paper sizes
10x15, 13x18 cm
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, SSID, WPA-PSK, WPA2-PSK
Online services supported
Dropbox, Evernote, Facebook, Flickr, Google Drive, Picasa, Sky Drive
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
Performance
Card reader integrated
No
Internal memory *
64 MB
Compatible memory cards
MMC Mobile, MMC+, MS Duo, MS Micro (M2), MS PRO, SD, SDHC, SDXC
Processor frequency
288 MHz
Sound pressure level (printing)
50 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
4,57 cm (1.8")
Power
Power consumption (average operating)
18 W
Power consumption (PowerSave)
1,1 W
Power consumption (standby)
3,5 W
Power consumption (off)
0,2 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 35 °C
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
410 mm
Depth
374 mm
Height
180 mm
Weight
9 kg
Packaging data
Package width
478 mm
Package depth
456 mm
Package height
244 mm
Package weight
10,7 kg
Other features
Fax compatibility
ITU-T G3
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 04:59:14
Uk has collected 10 expert reviews for Brother MFC-J470DW multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm Wi-Fi and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
gadgetspeak.com
Updated:
2013-11-13 04:59:13
Brother continues to develop its range of multifunction devices. This latest model is aimed more at the office rather than home users...
68%
micromart.co.uk
Updated:
2014-03-19 01:11:05
Better suited to an office rather than a home environment, the MFC-J470DW is a Brother multifunction device. This Brother unit provides fax, scan, copy and print functionality, along with a built-in ADF (automatic document feeder) module, plus a choice of...
60%
expertreviews.co.uk
Updated:
2014-05-07 01:26:09
The Brother MFC-J470DW is a bit more business-like than your average budget all-in-one printer, with an integrated fax, an ADF and duplex printing that make it well specified for a home office. A colour screen and wireless networking round out the MFP's f...
Bottom line It’s got lots of features, but neither the capabilities nor the print quality of this all-in-one printer quite justify its price...
40%
trustedreviews.com
Updated:
2015-09-06 01:02:54
What is the Brother MFC-J470DW? The home inkjet all-in-one market continues to be a crowded one and the sub-£100 arena is one of the keenest price brackets. Brother's MFC-J470DW is aimed at home office workers rather than the photo enthusiast and includes...
Good Full fax functions, High yield cartridge option, Compact design...
Bad No multipurpose feed, No frontpanel USB/card slots, Very slow wireless print...
Bottom line The Brother MFC-J470DW is a good, general-purpose SOHO all-in-one, not excelling in any particular area, but competent in most. It would be good to have a front USB socket for direct print and scan, a single-sheet feed for letterheads and special media wo...
70%
Country Distributor
Deutschland 1 distributor(s)