location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP7250 photo printer Inkjet 9600 x 2400 DPI 216 x 356 mm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iP7250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6219B025 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574608488
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Canon 6219B025 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon PIXMA iP7250 photo printer Inkjet 9600 x 2400 DPI 216 x 356 mm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 9600 x 2400 DPI 216 x 356 mm
  • - Inkjet Borderless printing Duplex printing
  • - Printing colours: Black, Cyan, Magenta, Pigment black, Yellow
  • - Wi-Fi USB port
Warranty: 2 years
Long product name Canon PIXMA iP7250 photo printer Inkjet 9600 x 2400 DPI 216 x 356 mm Wi-Fi :
The long product name of Canon PIXMA iP7250 photo printer Inkjet 9600 x 2400 DPI 216 x 356 mm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA iP7250, Duplex, 9600 x 2400 dpi, USB 2.0, Wi-Fi 802.11 b/g/n, 24 W + PP-201
More>>>
Canon PIXMA iP7250 photo printer Inkjet 9600 x 2400 DPI 216 x 356 mm Wi-Fi:
The official description of Canon PIXMA iP7250 photo printer Inkjet 9600 x 2400 DPI 216 x 356 mm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High performance photo printer with 5 individual inks, Wi-Fi connectivity and smartphone printing. Low-profile design with two fully integrated paper trays, Auto Duplex and Direct Disc Print.

- High performance 5-ink photo printer with Wi-Fi
- Photolab quality printing, fast
- Low-profile design with integrated paper trays
- Mobile printing & Apple AirPrint
- My Image Garden software
- Direct Disc Print & Auto Duplex
- Print more with optional XL inks

High performance, stylish design
With Wi-Fi connectivity and 5 individual ink tanks, this high performance Photo printer is perfect for fast, high quality photo, document and CD printing. It’s easy to access from around the home, including from mobile devices. The new stylish, low-profile body with self-opening output tray means it’s ideal if you have limited space.

Smartphone and Tablet ready
Wi-Fi connectivity and the Canon PRINT app make it easy to print using your smartphone and tablet devices, from virtually anywhere in the home. There’s also direct printing of photos, emails, web pages and other documents from Apple devices, such as the iPhone, iPad and iPod touch, using Apple AirPrint.

Advanced media handing
The fully integrated double paper cassettes allow loading of different sizes and types of paper at the same time. With Direct Disc Print you can design and print labels directly on compatible Blu-ray disc, CD and DVD – as well as create matching covers for easier organising and sharing with family and friends.

More creative photo printing
It’s easier and quicker than ever to print photos with My Image Garden and experience the full potential of your PIXMA. Memories come back to life as its photo organising capabilities, including face recognition, enable you to easily find all the photos stored on your PC, even those long forgotten, and combine them into a beautiful collage for printing. With the Print Your Days app you can arrange and print photos direct from Facebook.

Speedy output
For great levels of detail and fast printing of documents and images at home, this photo printer has a class-leading 1pl, 9600dpi print head. It has a quick A4 ISO ESAT print speed of 15ipm mono and 10ipm colour and delivers an outstanding photo lab quality 10x15cm borderless photo in approx. 21 seconds.

Save paper and energy
Auto Duplex – automatic double-sided printing – saves paper, while creating more professional looking documents. Save energy with Auto Power On/Off, which automatically turns the printer off after a selected time and conveniently back on when you start printing.

Print more for less
Cut wastage and print more efficiently with individual ink tanks as you only change the colour that has run out. You can save money with XL inks, which print up to 2.2 times more pages than a standard one before they need replacing – perfect if you print a lot.

Find out more about the Canon PIXMA iP7250, its features and what it can do.
- Only change the ink which runs out
- Superb photolab-quality print head
- Micro ink droplets for precise print
- High resolution photo printing
- Print directly onto disc
- Automatic double sided printing
- Use and share wirelessly
- Tablet and smartphone ready
- One-stop creative software
- Print images from your movies
- Facebook photo printing
- Optional high yield inks

Short summary description Canon PIXMA iP7250 photo printer Inkjet 9600 x 2400 DPI 216 x 356 mm Wi-Fi:
This short summary of the Canon PIXMA iP7250 photo printer Inkjet 9600 x 2400 DPI 216 x 356 mm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP7250, Inkjet, 9600 x 2400 DPI, 216 x 356 mm, Borderless printing, Duplex printing, Wi-Fi

Long summary description Canon PIXMA iP7250 photo printer Inkjet 9600 x 2400 DPI 216 x 356 mm Wi-Fi:
This is an auto-generated long summary of Canon PIXMA iP7250 photo printer Inkjet 9600 x 2400 DPI 216 x 356 mm Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA iP7250. Print technology: Inkjet, Maximum resolution: 9600 x 2400 DPI. Maximum print size: 216 x 356 mm. Borderless printing, Duplex printing. Wi-Fi. Product colour: Black

Printing
Borderless printing *
Yes
Duplex printing
Yes
Print technology *
Inkjet
Maximum resolution *
9600 x 2400 DPI
Print speed (10x15 cm)
21 s
Print speed (ISO/IEC 24734) mono
15 ipm
Print speed (ISO/IEC 24734) colour
10 ipm
Features
Market positioning *
Home & office
Product colour *
Black
Number of print cartridges
5
Printing colours
Black, Cyan, Magenta, Pigment black, Yellow
Built-in display
No
Input & output capacity
Total input capacity
125 sheets
Paper input type
Cassette
Maximum input capacity
145 sheets
Paper handling
Maximum print size *
216 x 356 mm
Paper tray media types
Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper
ISO B-series sizes (B0...B9)
B5
Borderless printing media sizes
A4, Letter
Recommended media weight
64 - 105, 300 g/m²
Photo paper sizes (imperial)
10x15, 13x18"
Photo stickers
Yes
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Bluetooth *
No
Performance
Card reader integrated
No
Performance
Sound pressure level (printing)
44,4 dB
Power
Power source *
AC
Power consumption (printing) *
24 W
Power consumption (standby)
2,1 W
Power consumption (sleep)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Minimum processor
1.0 GHz
Minimum RAM
1024 MB
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
451 mm
Depth
368 mm
Height
128 mm
Weight
6,6 kg
Packaging data
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Bundled software
My Image Garden CREATIVE PARK PREMIUM Full HD Movie Print
Other features
Compatibility
Apple AirPrint
Mac compatibility
Yes
LED indicators
Yes
DVD/CD printing
Yes
Maximum input capacity (photo paper)
20 sheets
Brand Image Product code Product Stock Price from
Canon PIXMA PRO-100S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi Canon PIXMA PRO-100S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi
(show image)
9984B008 PRO-100S 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA PRO-1 photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Canon PIXMA PRO-1 photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm)
(show image)
4786B008 PRO-1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)