location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 940XL High Yield Yellow Original ink cartridge 1 pc(s) High (XL) Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
940XL High Yield Yellow Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4909AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8844206897826 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 301444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 12:52:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2018
Product end of life date
Bullet Points HP 940XL High Yield Yellow Original ink cartridge 1 pc(s) High (XL) Yield
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get superior colour documents, at a price lower than laser. Original HP inks deliver colour printing for up to 50% less[1]. Get business-quality colour, using pigment inks and papers with the ColorLok logo.
  • - Print professional, plain paper documents that resist water and fading, using pigment inks designed for the office[2]. Archived output will retain colour quality for decades[3]. Original HP inks dry faster on papers with the ColorLok logo.
  • - Count on Original HP ink cartridges for consistent, reliable performance. HP proprietary inks prevent corrosion and clogging of the printhead – ensuring the best prints. HP Planet Partners makes it convenient to recycle ink cartridges responsibly.[4]
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 940XL High Yield Yellow Original ink cartridge 1 pc(s) High (XL) Yield :
The long product name of HP 940XL High Yield Yellow Original ink cartridge 1 pc(s) High (XL) Yield. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

940XL High Yield Yellow Original Ink Cartridge
More>>>
HP 940XL High Yield Yellow Original ink cartridge 1 pc(s) High (XL) Yield:
The official description of HP 940XL High Yield Yellow Original ink cartridge 1 pc(s) High (XL) Yield as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to print water-resistant documents, reports, letters, web pages and graphics in colour or black-and-white[2].
HP 940XL High Yield Yellow Ink Cartridges provide professional-quality colour printing you can afford. Print impressive durable plain paper documents, using pigment inks designed for the office.

Short summary description HP 940XL High Yield Yellow Original ink cartridge 1 pc(s) High (XL) Yield:
This short summary of the HP 940XL High Yield Yellow Original ink cartridge 1 pc(s) High (XL) Yield data-sheet is auto-generated and uses the product title and the first six key specs.

HP 940XL High Yield Yellow Original Ink Cartridge, High (XL) Yield, Yellow, Pigment-based ink, 1 pc(s), 1400 pages

Long summary description HP 940XL High Yield Yellow Original ink cartridge 1 pc(s) High (XL) Yield:
This is an auto-generated long summary of HP 940XL High Yield Yellow Original ink cartridge 1 pc(s) High (XL) Yield based on the first three specs of the first five spec groups.

HP 940XL High Yield Yellow Original Ink Cartridge. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Colour ink page yield: 1400 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Yellow
Compatibility *
HP OfficeJet Pro 8000, 8500, 8500A
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink page yield *
1400 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Yellow
Brand compatibility *
HP
OEM code
C4909AE
Quantity per box
1 pc(s)
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
59 - 95 °F
Weight & dimensions
Width
142 mm
Depth
109 mm
Height
25 mm
Weight & dimensions
Weight
59 g
Package weight
77 g
Logistics data
Quantity per pallet
4200 pc(s)
Number of cartons per pallet
84507 pc(s)
Number of layers per pallet
12 pc(s)
Pallet weight
377,4 kg
Harmonized System (HS) code
84439990
Other features
Case or master carton weight
4,2 kg
Case or master carton quantity
50 pc(s)
Case or master carton dimensions (W x D x H)
23,15 x 8,54 x 5,75 mm
Pallet dimensions (W x D x H)
1200 x 800 x 1842 mm
Package dimensions (WxDxH)
142 x 109 x 25 mm
Package dimensions (W x D x H)
142 x 109 x 24,9 mm (5.59 x 4.29 x 0.98")
Pallet dimensions (W x D x H) (imperial)
1199,9 x 800,1 x 1842 mm (47.2 x 31.5 x 72.5")
Pallet weight (imperial)
377,4 kg (832 lbs)
Package weight (imperial)
0,0771 kg (0.17 lbs)
Weight (imperial)
0,0544 kg (0.12 lbs)
Retail only
No
Size (imperial)
14,2 cm (5.59")
Empty weight
32 g
Print cartridge volume (metric)
16 ml
Brand Image Product code Product Stock Price from
Peach 314684 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow Peach 314684 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow
(show image)
314684 314684 0.00
(excl. VAT)
0 (incl. VAT)
Greenman H940XLB ink cartridge 1 pc(s) Black Greenman H940XLB ink cartridge 1 pc(s) Black
(show image)
H940XLB H940XLB 0.00
(excl. VAT)
0 (incl. VAT)
Wecare

Wecare WEC1410 ink cartridge 1 pc(s) Yellow
(show image)
WEC1410 WEC1410 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces HP No.940XL (C4909AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Yellow Inkjet Cartridge - Replaces HP No.940XL (C4909AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
10031DK Yellow Inkjet Cartridge - Replaces HP No.940XL (C4909AE) - 40% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Magenta Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
10030DK Magenta Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM ink cartridge High (XL) Yield MM Cyan Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM ink cartridge High (XL) Yield
(show image)
10029DK Cyan Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.940XL (C4906AE) ink cartridge Standard Yield MM Black Inkjet Cartridge - Replaces HP No.940XL (C4906AE) ink cartridge Standard Yield
(show image)
10028DK Black Inkjet Cartridge - Replaces HP No.940XL (C4906AE) 0.00
(excl. VAT)
0 (incl. VAT)
HP 44 ink cartridge Original Magenta HP 44 ink cartridge Original Magenta
(show image)
51644ME 44 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Disclaimer HP 940XL High Yield Yellow Original ink cartridge 1 pc(s) High (XL) Yield:
Disclaimer

[1]Majority of colour laser AiOs < €600 and colour laser printers < €300, June 2008, HP Officejet Pro with highest-capacity cartridges. For details www.hp.com/go/officejet.
[2]Based on HP internal testing, using paper with the ColorLok logo.
[3]Based on HP internal testing using a range of plain papers, including papers with the ColorLok logo. For details, go to www.hp.com/go/printpermanence.
[4]Programme availability varies. For more information, visit www.hp.com/recycle.