TomTom logo

TomTom GO 630 navigator Fixed 10,9 cm (4.3") 220 g Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83171
Info modified on:
21 Oct 2022, 10:32:10
Short summary description TomTom GO 630 navigator Fixed 10,9 cm (4.3") 220 g Silver:

TomTom GO 630, 10,9 cm (4.3"), 480 x 272 pixels, 400 MHz, Fixed, Silver, 220 g

Long summary description TomTom GO 630 navigator Fixed 10,9 cm (4.3") 220 g Silver:

TomTom GO 630. Display diagonal: 10,9 cm (4.3"), Display resolution: 480 x 272 pixels. Processor frequency: 400 MHz. Form factor: Fixed, Product colour: Silver. Weight: 220 g, Width: 118 mm, Depth: 83 mm. Internal memory: 64 MB, Storage capacity: 2048 MB

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.