Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - High Quality
- - Tested and certified
- - Matching Performance
- - Reliable with 12 month Warranty
Warranty:
12 months
Long product name CoreParts KIT254 computer case part HDD Cage
:
3.5" HotSwap Tray HP MSA SAS to FC hdd:3.5" SAS
The long product name of CoreParts KIT254 computer case part HDD Cage. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
3.5" HotSwap Tray HP MSA SAS to FC hdd:3.5" SAS
More>>>
Short summary description CoreParts KIT254 computer case part HDD Cage:
This short summary of the CoreParts KIT254 computer case part HDD Cage data-sheet is auto-generated and uses the product title and the first six key specs.
CoreParts KIT254, HDD Cage, - Compaq/HP ProLiant DL380 G5, DL585 G2 - HP/Compaq StorageWorks MSA 2000i G2 Modular Smart Array,..., 190 mm, 28 mm, 110 mm, 200 g
Long summary description CoreParts KIT254 computer case part HDD Cage:
This is an auto-generated long summary of CoreParts KIT254 computer case part HDD Cage based on the first three specs of the first five spec groups.
CoreParts KIT254. Type: HDD Cage, Compatible products: - Compaq/HP ProLiant DL380 G5, DL585 G2 - HP/Compaq StorageWorks MSA 2000i G2 Modular Smart Array,.... Width: 190 mm, Depth: 28 mm, Height: 110 mm. Package width: 190 mm, Package depth: 28 mm, Package height: 110 mm