NEC logo

NEC X401S-PC-CRE signage display Digital signage flat panel 101,6 cm (40") PVA 700 cd/m² Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35307
Info modified on:
25 Nov 2022, 10:15:23
Warranty:
3 years
Long product name NEC X401S-PC-CRE signage display Digital signage flat panel 101,6 cm (40") PVA 700 cd/m² Full HD Black:

40" Digital Signage w/ Content Creation Bundle, , 1920 x 1080, 16:9, 700cd/m², 16.7M, DP, HDMI, DVI-D, VGA, BNC, LAN, 75W, 16.3kg, Black

Short summary description NEC X401S-PC-CRE signage display Digital signage flat panel 101,6 cm (40") PVA 700 cd/m² Full HD Black:

NEC X401S-PC-CRE, Digital signage flat panel, 101,6 cm (40"), PVA, 1920 x 1080 pixels

Long summary description NEC X401S-PC-CRE signage display Digital signage flat panel 101,6 cm (40") PVA 700 cd/m² Full HD Black:

NEC X401S-PC-CRE. Product design: Digital signage flat panel. Display diagonal: 101,6 cm (40"), Display technology: PVA, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.