location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook Revolve 810 G1 Intel® Core™ i5 i5-3437U Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook Revolve
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
810
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
810 G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D7P54AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758258545 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:07:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2014
Product end of life date
Bullet Points HP EliteBook Revolve 810 G1 Intel® Core™ i5 i5-3437U Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Swivel) Silver
  • - Intel® Core™ i5 i5-3437U 1,9 GHz
  • - Touchscreen 29,5 cm (11.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 128 GB SSD
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 44 Wh 8,5 h 45 W
  • - Windows 7 Professional 64-bit
Warranty: 3-year limited(upgrades available, sold separately)
Long product name HP EliteBook Revolve 810 G1 Intel® Core™ i5 i5-3437U Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver :
The long product name of HP EliteBook Revolve 810 G1 Intel® Core™ i5 i5-3437U Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP EliteBook Revolve 810 G1 Tablet
More>>>
HP EliteBook Revolve 810 G1 Intel® Core™ i5 i5-3437U Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver:
The official description of HP EliteBook Revolve 810 G1 Intel® Core™ i5 i5-3437U Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Business is constantly changing. Adjust accordingly. Work doesn’t always adapt to your style. So we designed an HP EliteBook that does. By designing an ultra-thin, full-performance Windows 81 notebook that transforms into a tablet, you can choose what works best in any situation. The HP EliteBook Revolve. It’s a whole new twist on getting more done.

Work your way.

• Get a sleek, thin, and light notebook with a screen that rotates to let you share your best work. Or twist and fold the touch-enabled display and go ultra-mobile as a tablet. One device gives you the power to tackle the workday, your way.


No compromise performance.

• Ports you’d expect on a high-performance notebook. Connect to displays,2 projectors,2 and accessories through USB 3.0, DisplayPort and RJ45. Get simple, wireless transactions, data sharing, log in, and more with NFC.4


Designed for durability.

• With an 29,5 cm (11.6") diagonal HD3 display packed into a 1.4 kg (3.08 lb) starting weight and 22.2 mm design5 at its thinnest point, you enjoy mobile freedom without sacrificing performance.


Deploy, manage, and secure with ease.

• Get a familiar enterprise-class setup experience, plus services and protection that take the headache away from IT. HP Global Services and HP Custom Integration Services make it easy to deploy the HP EliteBook Revolve across a worldwide enterprise.


1 Not all features are available in all editions of Windows 8. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows 8 functionality. See http://www.microsoft.com.

2 Sold separately or as an optional feature.

3 HD content required to view HD images.

4 NFC software is not included and is sold separately. Internet access required.

5 Weight may vary based on configuration. The total z-dimension is estimated to be 22.4 mm, which is the thinnest point on this product.

Short summary description HP EliteBook Revolve 810 G1 Intel® Core™ i5 i5-3437U Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver:
This short summary of the HP EliteBook Revolve 810 G1 Intel® Core™ i5 i5-3437U Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook Revolve 810 G1, Intel® Core™ i5, 1,9 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP EliteBook Revolve 810 G1 Intel® Core™ i5 i5-3437U Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver:
This is an auto-generated long summary of HP EliteBook Revolve 810 G1 Intel® Core™ i5 i5-3437U Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver based on the first three specs of the first five spec groups.

HP EliteBook Revolve 810 G1. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-3437U, Processor frequency: 1,9 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 7 Professional. Product colour: Silver

Design
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Swivel)
Country of origin
China
Display
Touchscreen type
Capacitive
Display diagonal *
29,5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3437U
Processor cores
2
Processor threads
4
Processor boost frequency
2,9 GHz
Processor frequency *
1,9 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3400 Mobile Series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
19
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board + SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
12 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
mSATA
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card memory
1,65 GB
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card ID
0x166
Audio
Audio system
DTS Studio Sound
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Near Field Communication (NFC)
Yes
WWAN
Not installed
Data network
Not supported
Cabling technology
10/100/1000Base-T(X)
4G WiMAX
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Headphone connectivity
3.5 mm
Performance
Motherboard chipset
Intel® QM77 Express
Orientation sensor
Yes
Accelerometer
Yes
Proximity sensor
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Bundled software
HP ePrint CyberLink MediaSuite HP PageLift PDF Complete Corporate Edition
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0XE
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
71259
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
44 Wh
Battery life (max)
8,5 h
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Password protection type
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3050 m
Non-operating altitude
0 - 4570 m
Certificates
Wi-Fi certified
Yes
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
212 mm
Depth
285 mm
Height
22,2 mm
Weight *
1,4 kg
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
LightScribe
No
Disc types supported
No
3D
No
Maximum internal memory (64-bit)
12 GB
SIM card type
MicroSIM
TV tuner integrated
No
64-bit computing
Yes
SIM card support
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-09-05 05:54:41
Uk has collected 48 expert reviews for HP EliteBook Revolve 810 G1 Intel® Core™ i5 i5-3437U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
Digitaltrends.com
Updated:
2013-09-05 05:54:40
Today, touchscreen PCs are often thought of as a consumer device rather than a business tool, but that perception was once the reverse. Before the smartphone, the iPad, and Windows 8, convertibles like Lenovo's ThinkPad X-Series and the HP EliteBook 2740p...
Good Durable construction with grippy exterior, Lots of ports (for the size), Great keyboard, Strong processor and storage performance...
Bad Mediocre battery life, Small touchpad, Dim display, Very loud at full load...
Bottom line The Revolve proves there's still life left for durable business convertibles. While its prime competitor is Lenovo's ThinkPad Helix, the two devices are actually very different. The Helix is thinner, offers a fully removable display for more convenient...
70%
itreviews.com
Updated:
2013-09-05 05:54:40
A convertible tablet for the business set, the HP Elitebook Revolve 810 applies the Elitebook’s design sensibilities—rugged industrial-strength construction, business tools like vPro—and applies them to the latest trend of small, portable Windows 8 conver...
Bottom line The HP Elitebook Revolve 810 combines industrial-strength construction with portability and convenience, making it a solid convertible laptop for the business user on the go...
80%
uk.hardware.info
Updated:
2013-09-05 05:54:41
The HP Elitebook Revolve 810 G1 is a true hybrid laptop, even if you could also call it the business version of the consumer HP Envy X2, or a more practical take on the HP ElitePad. In a way it's also a smaller version of the 14-inch HP Elitebook 9470m...
Bottom line The HP Elitebook Revolve is a very nice little laptop if you need a compact, business machine that has a docking port. It has relatively powerful hardware for weighing only 1.375 kg. The combination of an Intel Core i5 processor and a Micron C400 mSATA...
0%
v3.co.uk
Updated:
2013-12-03 12:29:50
Since Microsoft launched its Windows 8 operating system last year, PC makers have been racing to figure out the best way to use its touch-focused interface. A variety of tablets and hybrid laptop/tablet devices has been the result. The HP EliteBook Revol...
Good Robust build, decent performance, good keyboard and trackpad...
Bad Short battery life, relatively expensive...
Bottom line The HP Elitebook Revolve 810 is a powerful Windows 8 laptop-tablet hybrid let down by a lack of Intel Haswell chipset options and a lower than average battery life...
60%
itpro.co.uk
Updated:
2013-12-12 01:23:26
Convertible laptops/tablets have come to the fore since the arrival of Windows 8. Lenovo set the bar high with the ingenuiously designed Yoga Pro 2. Can the HP EliteBook Revolve 810 compete? The Revolve is one of the most expensive hybrids we've tested...
Good Good performance; Upgradeable...
Bad Expensive; Poor battery life; Bogstandard display...
Bottom line The HP Revolve is a reasonable attempt at a hybrid with the stand out feature being the performance. However, it is let down key areas including the display and battery life, something which cannot be ignored at this price...
60%