location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C0F29A printing film

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C0F29A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C0F29A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111206053 show
Category: Printing Films Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 12:36:31
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2014
Product end of life date
Long product name HP C0F29A printing film :
The long product name of HP C0F29A printing film. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2x Pack Everyday Adhesive Gloss Polypropylene, 1067mm x 22.9m (42in x 75ft)
More>>>
HP C0F29A printing film:
The official description of HP C0F29A printing film as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Produce POP, retail, and event displays full of vibrant color and brilliant, photo-realistic images. Together with Original HP inks, this material gives you a wide color gamut and excellent gloss uniformity for smooth transitions and crisp detail.
- Help keep your production process moving smoothly. Instant-dry, smudge-resistant prints are easy-to-handle and feature a permanent self adhesive for secure, reliable mounting, yet prints can be easily removed.
- Take advantage of this versatile material, compatible with both HP dye- and pigment-based inks. ICC profiles help you get the right color, right away. Indoor prints provide over 35 years unlaminated display permanence.

Short summary description HP C0F29A printing film:
This short summary of the HP C0F29A printing film data-sheet is auto-generated and uses the product title and the first six key specs.

HP C0F29A, Gloss, 168 g/m², China, 15 - 35 °C, 106,7 cm (42"), 244 x 127 x 1133 mm

Long summary description HP C0F29A printing film:
This is an auto-generated long summary of HP C0F29A printing film based on the first three specs of the first five spec groups.

HP C0F29A. Finish type: Gloss, Print media weight: 168 g/m², Country of origin: China. Size (imperial): 106,7 cm (42"). Package dimensions (WxDxH): 244 x 127 x 1133 mm, Package weight: 12 kg

Features
Finish type
Gloss
Print media weight
168 g/m²
Country of origin
China
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Size (imperial)
106,7 cm (42")
Packaging data
Package dimensions (WxDxH)
244 x 127 x 1133 mm
Package weight
12 kg
Technical details
Maximum roll length
22,9 m
Country Distributor
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)