location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SL-M2675F multifunction printer Laser A4 4800 x 600 DPI 27 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M2675F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-M2675F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085454231 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 256874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 16:01:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SL-M2675F multifunction printer Laser A4 4800 x 600 DPI 27 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 4800 x 600 DPI
  • - Printing colours: Black
  • - A4 27 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port
  • - Internal memory: 128 MB 600 MHz
  • - 11,3 kg
Long product name Samsung SL-M2675F multifunction printer Laser A4 4800 x 600 DPI 27 ppm :
The long product name of Samsung SL-M2675F multifunction printer Laser A4 4800 x 600 DPI 27 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser, Monochrome, Impression/Copie/Scanner/Fax, 27ppm, 4800x600 dpi, 2-line LCD, 128MB, 600 MHz, USB
More>>>
Samsung SL-M2675F multifunction printer Laser A4 4800 x 600 DPI 27 ppm:
The official description of Samsung SL-M2675F multifunction printer Laser A4 4800 x 600 DPI 27 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reduce print costs but don’t settle for less than the best. An efficient Samsung Xpress M2675FN Series gives you the speed you need to be more productive, but there’s no compromise on quality. What’s more, thanks to mobile printing and Easy Printer Manager software, these printers are also designed to be easy to use.

Print fast, don’t wait
However demanding your professional printing needs, a Samsung Xpress M2675FN Series gives you great results – fast. Save time by printing even complex documents at speeds of up to 26 pages per minute (PPM) thanks to a powerful 600MHz processor and 128MB of memory. With the Cortex-A5 Core, it’s up to 25.6% faster than earlier models, making it one of the fastest printers in its class. That means it helps you to work faster, be more flexible and more productive.

Give a good impression with great print quality
Now impressive professional-quality prints are possible for everyone. Your Samsung Xpress M2675F Series delivers sharp, clear prints that are sure to make a big impact. Thanks to its 4800 x 600 dpi effective resolution and Rendering Engine for Clean Page (ReCP) technology, you can enjoy higher performance and quality without the need for a bulky larger printer. What’s more, quality-boosting features give you more detail, smoother images and clearer text.

High-resolution printing
Even complex images and small text are delivered in fine, detailed prints, thanks to high-resolution print quality up to 4800 x 600 dpi effective.

Edge enhancement
Enjoy clearer text and more vivid images thanks to edge enhancement, which gives them a far more polished and well-defined edge.

Short summary description Samsung SL-M2675F multifunction printer Laser A4 4800 x 600 DPI 27 ppm:
This short summary of the Samsung SL-M2675F multifunction printer Laser A4 4800 x 600 DPI 27 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SL-M2675F, Laser, Mono printing, 4800 x 600 DPI, Mono copying, A4, Black, White

Long summary description Samsung SL-M2675F multifunction printer Laser A4 4800 x 600 DPI 27 ppm:
This is an auto-generated long summary of Samsung SL-M2675F multifunction printer Laser A4 4800 x 600 DPI 27 ppm based on the first three specs of the first five spec groups.

Samsung SL-M2675F. Print technology: Laser, Printing: Mono printing, Maximum resolution: 4800 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black, White

Printing
Print resolution black
4800 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
4800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Time to first page (black, normal)
8,5 s
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
26 cpm
Copy speed (black, normal, US Letter)
27 cpm
Time to first copy (black, normal)
14 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Fax
Duplex faxing
No
Faxing *
Mono faxing
Modem speed
33,6 Kbit/s
Fax memory
8 MB
Fax forwarding
Yes
Fax broadcasting
209 locations
Fax delayed sending
Yes
Features
Maximum duty cycle *
12000 pages per month
Number of print cartridges *
1
Printing colours *
Black
Page description languages
SPL
Input & output capacity
Total input capacity *
251 sheets
Total output capacity *
160 sheets
Paper input type
Paper tray
Auto document feeder (ADF) output capacity
40 sheets
Manual feeder
Yes
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper handling
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, C6, DL
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Not supported
Performance
Card reader integrated
No
Internal memory *
128 MB
Processor frequency
600 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
53 dB
Sound power level (standby)
26 dB
Design
Product colour *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (average operating)
400 W
Power consumption (standby)
1,1 W
Power consumption (off)
50 W
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2008 R2
Weight & dimensions
Width
401 mm
Depth
362 mm
Height
367 mm
Weight
11,3 kg
Other features
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
No