location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP xw4600 Intel® Core™2 Quad Q9300 2.50GHz 2GB/500GB No Graphics DVD+/-RW WVST Bus Workstation DDR2-SDRAM Minitower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xw4600 Intel® Core™2 Quad Q9300 2.50GHz 2GB/500GB No Graphics DVD+/-RW WVST Bus Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PW475EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420035732 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Mar 2010
Product end of life date
success story (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP xw4600 Intel® Core™2 Quad Q9300 2.50GHz 2GB/500GB No Graphics DVD+/-RW WVST Bus Workstation DDR2-SDRAM Minitower
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation 475 W
  • - Intel® Core™2 Quad 2,5 GHz
  • - 2 GB DDR2-SDRAM 2 x 1 GB
Warranty: 3-year worldwide parts, labour and next business day onsite service ; Terms and conditions may vary, restrictions apply
Long product name HP xw4600 Intel® Core™2 Quad Q9300 2.50GHz 2GB/500GB No Graphics DVD+/-RW WVST Bus Workstation DDR2-SDRAM Minitower :
The long product name of HP xw4600 Intel® Core™2 Quad Q9300 2.50GHz 2GB/500GB No Graphics DVD+/-RW WVST Bus Workstation DDR2-SDRAM Minitower. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP xw4600 Workstation
More>>>
HP xw4600 Intel® Core™2 Quad Q9300 2.50GHz 2GB/500GB No Graphics DVD+/-RW WVST Bus Workstation DDR2-SDRAM Minitower:
The official description of HP xw4600 Intel® Core™2 Quad Q9300 2.50GHz 2GB/500GB No Graphics DVD+/-RW WVST Bus Workstation DDR2-SDRAM Minitower as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Combining next-generation performance technologies into a powerful, flexible and reliable single processor socket workstation, the HP xw4600 Workstation is designed and engineered to give you and your business an low cost professional edge.

Short summary description HP xw4600 Intel® Core™2 Quad Q9300 2.50GHz 2GB/500GB No Graphics DVD+/-RW WVST Bus Workstation DDR2-SDRAM Minitower:
This short summary of the HP xw4600 Intel® Core™2 Quad Q9300 2.50GHz 2GB/500GB No Graphics DVD+/-RW WVST Bus Workstation DDR2-SDRAM Minitower data-sheet is auto-generated and uses the product title and the first six key specs.

HP xw4600 Intel® Core™2 Quad Q9300 2.50GHz 2GB/500GB No Graphics DVD+/-RW WVST Bus Workstation, 2,5 GHz, Intel® Core™2 Quad, 2 GB, DDR2-SDRAM

Long summary description HP xw4600 Intel® Core™2 Quad Q9300 2.50GHz 2GB/500GB No Graphics DVD+/-RW WVST Bus Workstation DDR2-SDRAM Minitower:
This is an auto-generated long summary of HP xw4600 Intel® Core™2 Quad Q9300 2.50GHz 2GB/500GB No Graphics DVD+/-RW WVST Bus Workstation DDR2-SDRAM Minitower based on the first three specs of the first five spec groups.

HP xw4600 Intel® Core™2 Quad Q9300 2.50GHz 2GB/500GB No Graphics DVD+/-RW WVST Bus Workstation. Processor frequency: 2,5 GHz, Processor family: Intel® Core™2 Quad. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Power supply: 475 W. Chassis type: Minitower. Product type: Workstation. Weight: 19 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Quad
Processor frequency *
2,5 GHz
Processor cache
8 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Number of processors installed
1
Memory
Internal memory *
2 GB
Maximum internal memory *
8 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Storage
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Ports & interfaces
I/O ports
Front: headphone, microphone, 2 USB 2.0 and 1 optional IEEE 1394A; Rear: 7 USB 2.0, 1 external SATA, 1 standard serial port, 1 parallel port, 2 PS/2 keyboard and mouse, 1 RJ-45 to integrated Gigabit LAN, audio In, audio Out, microphone; 2 USB 2.0 (internal)
USB 2.0 ports quantity *
9
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
Minitower
Country of origin
China
Performance
Motherboard chipset
Intel® X38 Express
Performance
Audio system
High Definition Audio
Product type *
Workstation
Power
Power supply *
475 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
8 - 85%
Storage relative humidity (H-H)
8 - 90%
Non-operating altitude
9100
Weight & dimensions
Width *
168 mm
Depth *
456 mm
Height *
450 mm
Weight *
19 kg
Packaging content
Display included *
No
Other features
Non-operating relative humidity (non-condensing)
8 - 90%
Storage drive controller
SATA 3GB/s NCQ
Memory upgrade
8 GB
Diskette drive
No
Storage drive type
500 GB
Drive bays
3 external 5.25" bays and 1 external 3.5" bay for optional floppy drive 2 internal 3.5" bays
Expansion slots
7 slots: 2 PCI Express (x16) Graphics slots, 1 PCI Express (x16 mechanically, x4 electrically), 1 PCI Express (x1) and 3 full-length legacy PCI slots
Audio included
Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music
Security management description
HP Solenoid Hood Lock/Sensor Kit, Kensington Security Cable & Lock
Keyboard type
HP PS/2 Standard Keyboard
Pointing device
HP USB Laser Mouse
UNSPSC-code
43211507
Source Testseek summary Average rating
Reviews
Updated:
2012-12-16 05:32:18
Uk has collected 10 expert reviews for HP xw4600 Intel® Core™2 Quad Q9300 2.50GHz 2GB/500GB No Graphics DVD+/-RW WVST Bus Workstation DDR2-SDRAM Minitower and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
digitalartsonline.co.uk
Updated:
2012-12-16 05:32:06
In contrast to the hulking CAD2 Vision DQX-SE, HP’s latest workstation is a svelte tower, no larger than a traditional office computer. Even for a single-processor model, the xw4600 has a dinky chassis that will slip under even the smallest desk &nd...
80%
alphr.com
Updated:
2012-12-16 05:32:07
On paper, HP's latest entry-level workstation barely qualifies for the label 'workstation', at least as far as hardware is concerned. There's no sign of a Xeon processor, and not even a high-end quad-core desktop chip. Instead, the xw4600 is kitted out...
Bottom line Not much raw hardware for the money, but the package as a whole inspires confidence and software is impressively well-integrated...
67%