location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TN-245M toner cartridge 1 pc(s) Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TN-245M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TN-245M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766718486
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 435884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2024 16:58:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TN-245M toner cartridge 1 pc(s) Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Magenta
  • - Colour toner page yield: 2200 pages
  • - LED printing
  • - 1 pc(s)
Long product name Brother TN-245M toner cartridge 1 pc(s) Original Magenta :
The long product name of Brother TN-245M toner cartridge 1 pc(s) Original Magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toner Cartridge, 2200 pages, Magenta
More>>>
Brother TN-245M toner cartridge 1 pc(s) Original Magenta:
The official description of Brother TN-245M toner cartridge 1 pc(s) Original Magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Original Brother toner is formulated to meet high quality resolution, grey scale and block colour, in line with Brother’s high design specification.
But don't be tempted to cut corners by using cheap consumables, as this can mean poor results, and in extreme cases could invalidate the manufacturer's warranty. The manufacturer's original consumables will always be the best choice, as they have been designed to deliver the best performance from our machines.
Toner particle size, shape and colour pigmentation all have a direct impact on the sharpness of the printed image. Brother's toner is formulated to exacting standards to ensure you receive high quality print resolution and reliability.

Short summary description Brother TN-245M toner cartridge 1 pc(s) Original Magenta:
This short summary of the Brother TN-245M toner cartridge 1 pc(s) Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TN-245M, 2200 pages, Magenta, 1 pc(s)

Long summary description Brother TN-245M toner cartridge 1 pc(s) Original Magenta:
This is an auto-generated long summary of Brother TN-245M toner cartridge 1 pc(s) Original Magenta based on the first three specs of the first five spec groups.

Brother TN-245M. Colour toner page yield: 2200 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Compatibility *
HL-3140CW HL-3150CDW HL-3170CDW DCP-9020CDW MFC-9140CDN MFC-9330CDW MFC-9340CDW
Quantity per pack *
1 pc(s)
Colour toner page yield *
2200 pages
Type *
Original
Printing colours *
Magenta
Cartridge return & recycling
Yes
Product colour
Black
Weight & dimensions
Package width
388 mm
Package depth
105 mm
Package height
150 mm
Package weight
790 g
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Other features
Print technology
LED printing
Country Distributor
Nederland 6 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Polska 3 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)