location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP3010 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i-SENSYS LBP3010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2611B015
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS LBP3010 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 600 DPI
  • - A4 14 ppm
  • - Duplex printing
  • - Maximum duty cycle: 5000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 2 MB
Long product name Canon i-SENSYS LBP3010 2400 x 600 DPI A4 :
The long product name of Canon i-SENSYS LBP3010 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-SENSYS LBP3010 - 2400 x 600 dpi, 14 A4 ppm, 2MB, USB 2.0
More>>>
Canon i-SENSYS LBP3010 2400 x 600 DPI A4:
The official description of Canon i-SENSYS LBP3010 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This compact, affordable and energy-efficient desktop laser printer is perfect for your personal use. It offers professional output with quiet, maintenance-free operation and exceptional ease of use.

Desktop convenience
Designed for your desktop, this personal mono laser printer delivers professional prints at a speed of 14 pages per minute. Stylish and affordable, its space-saving design includes a practical retractable paper tray cover.

Saving you time
Get prints when you need them, without waiting, thanks to our Quick First-Print technologies. The i-SENSYS LBP3010 has no warm-up time from sleep mode, so you can always start printing straight away. What’s more, a fast First Print Out Time of 8.5 seconds or less saves you even more time.

Outstanding laser quality
Give all your work a truly professional touch. Our MS (Magnetic Spherical) Toner has been specially developed to deliver outstanding results with laser printing – producing sharp, black text and superb graphics. A print resolution up to 2400 x 600 dpi using Automatic Image Refinement ensures that the finest details come out clearly.

Energy efficient and quiet
This energy efficient, eco-friendly printer uses only 2 watts in sleep mode. A convenient front power switch makes it easy to turn off, cutting energy costs even further. Thanks to the fan-less engine design, this desktop unit is silent in standby and quiet during operation – so you can concentrate on your work without any distracting background noise.

Convenient All-in-One cartridge
Simply replace the compact cartridge - containing toner, drum and cleaning units - and the printer is as good as new. There’s no mess and no hassle. To benefit from continuous high quality output, always use Authentic Canon Laser Cartridges.

Short summary description Canon i-SENSYS LBP3010 2400 x 600 DPI A4:
This short summary of the Canon i-SENSYS LBP3010 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP3010, 2400 x 600 DPI, A4, 14 ppm, Duplex printing

Long summary description Canon i-SENSYS LBP3010 2400 x 600 DPI A4:
This is an auto-generated long summary of Canon i-SENSYS LBP3010 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP3010. Maximum duty cycle: 5000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 14 ppm, Duplex printing

Printing
Colour *
No
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Time to first page (black, normal)
8,5 s
Features
Maximum duty cycle *
5000 pages per month
Page description languages *
CAPT
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
C5, DL
Multi-Purpose Tray media weight
64 - 163 g/m²
Paper handling
Media weight (tray 1)
64 - 163
Network
Network ready
No
Performance
Internal memory *
2 MB
Sound pressure level (printing)
50 dB
Power
Power consumption (printing) *
880 W
Power consumption (standby)
2 W
Operational conditions
Operating temperature (T-T)
7,5 - 32,5 °C
Weight & dimensions
Weight
5,94 kg
Dimensions (WxDxH)
372 x 250 x 197 mm
Other features
Power supply type
AC 220-240V, 50/60Hz
Non-operating relative humidity (non-condensing)
10 - 80%
Custom media sizes
76,2 - 215,9, 127,0 - 355,6
Power consumption (active)
280 W
Compatible operating systems
Windows 2000/ Server 2003/ XP/ Vista Mac OS X Version 10.3.9-10.5 Linux
Copying noise level
6,46 dB
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:47:29
Uk has collected 8 expert reviews for Canon i-SENSYS LBP3010 2400 x 600 DPI A4 and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
computeractive.co.uk
Updated:
2011-09-25 22:47:07
The entry-level (meaning ‘cheap’) laser printers from most manufacturers are pretty basic, without the features of the more expensive models.Canon's i-SENSYS LBP3010, by contrast, is the cheapest black-and-white laser the company makes, but still has a...
Good Good quality print; fast for its class; reasonable running costs; clever design; easy maintenance...
Bad A bit noisy...
Bottom line A great-value cheap laser with good quality prints and average running cost...
100%
v3.co.uk
Updated:
2011-09-25 22:47:12
The entry-level (meaning ‘cheap’) laser printers from most manufacturers are pretty basic, without the features of the more expensive models.Canon's i-SENSYS LBP3010, by contrast, is the cheapest black-and-white laser the company makes, but still has a...
Good Good quality print; fast for its class; reasonable running costs; clever design; easy maintenance...
Bad A bit noisy...
Bottom line A great-value cheap laser with good quality prints and average running cost Good points Good quality print; fast for its class; reasonable running costs; clever design; easy maintenance Bad points A bit noisy...
100%
trustedreviews.com
Updated:
2011-09-25 22:47:16
Best Budget Printer The i-SENSYS LBP3010 is Canon's entry-level, lowest cost laser printer, designed for individual use on a desktop. Despite its low asking price, a surprising amount of design has gone into the machine, producing a modestly sized printer...
90%
techsmart.co.za
Updated:
2014-11-28 03:29:05
If there’s one sector of the global IT market that people have no legitimate right to complain (too much) about it’s the “small, cheap laser printer”. There was a time when laser was more expensive than printing on gold, but now not only are these litt...
0%
theregister.co.uk
Updated:
2016-03-27 09:55:48
The control panel is minimal in the extreme, with a single green light for power and data and a single button, for paper feed. There's just one USB 2 socket at the back, too, as the only data connection. The combined, 1,500-sheet drum and toner cartridge...
Bottom line The SRP on the drum and toner cartridge is comparatively high, giving a cost per page of 4.7p. This is the most expensive in the group, topping the Brother and the Samsung by 0.7p per page, and since the asking price is also the highest, the Canon doe...
0%