Jawbone logo

Jawbone UP Wristband activity tracker Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31814
Info modified on:
07 Mar 2024, 15:34:52
Long product name Jawbone UP Wristband activity tracker Black:

UP, Small, TPU, Onyx, 19g, EU

Short summary description Jawbone UP Wristband activity tracker Black:

Jawbone UP, Wristband activity tracker

Long summary description Jawbone UP Wristband activity tracker Black:

Jawbone UP. Device type: Wristband activity tracker, Product colour: Black. Battery life: 10 day(s), Battery technology: Lithium Polymer (LiPo), Charging time: 1,3 h. Weight: 19 g, Width: 66 mm, Height: 50 mm. Mobile operating systems supported: Android, iOS. Cables included: USB

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.