location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 90W Slim Combo USB power adapter/inverter Universal Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90W Slim Combo USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H4A41AA#ABB show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 436891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:39:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 90W Slim Combo USB power adapter/inverter Universal Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Universal
  • - Output power: 90 W
  • - Purpose: Laptop
  • - Black
Warranty: Theperiod for HP Adapters is one year, part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP 90W Slim Combo USB power adapter/inverter Universal Black :
The long product name of HP 90W Slim Combo USB power adapter/inverter Universal Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 90W Slim Combo Adapter with USB
More>>>
HP 90W Slim Combo USB power adapter/inverter Universal Black:
The official description of HP 90W Slim Combo USB power adapter/inverter Universal Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Be productive wherever you work best with the HP Slim 90W Combo Adapter, which can power your HP Business Notebook or UltrabookTM in the office, on the road, and in the air.

Features

- Slim, lightweight design includes a handy carrying pouch that fits easily into a carrying case alongside your notebook.
- Use the included DC cable to connect to your car’s cigarette lighter outlet or the included AC power cable to connect at home, in the office, or on an airplane.
- Interchangeable cabling supports Smart and non-Smart connectors for use with a range of HP Business Notebooks and Ultrabooks™.

Short summary description HP 90W Slim Combo USB power adapter/inverter Universal Black:
This short summary of the HP 90W Slim Combo USB power adapter/inverter Universal Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 90W Slim Combo USB, Laptop, Universal, 90 W, HP ProBook; HP EliteBook; HP EliteBook Folio 9470m Notebook PC; HP EliteBook Mobile Workstations..., Black, 5 - 35 °C

Long summary description HP 90W Slim Combo USB power adapter/inverter Universal Black:
This is an auto-generated long summary of HP 90W Slim Combo USB power adapter/inverter Universal Black based on the first three specs of the first five spec groups.

HP 90W Slim Combo USB. Purpose: Laptop, Power supply type: Universal, Output power: 90 W. Product colour: Black. Width: 151 mm, Depth: 70 mm, Height: 25 mm. Cables included: AC, DC

Features
Purpose *
Laptop
Power supply type *
Universal
Output power *
90 W
USB ports quantity
1
Compatibility
HP ProBook; HP EliteBook; HP EliteBook Folio 9470m Notebook PC; HP EliteBook Mobile Workstations 8460w / 8470w; HP Folio13; HP SpectreXT Pro Ultrabook; HP ENVY Pro Ultrabook; HP Mini 3111; HP 430, 431, 435, 436, 450, 455, 630, 631, 635, 636, 650, 655
Performance
USB version
2.0
Design
Product colour *
Black
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
151 mm
Depth
70 mm
Height
25 mm
Weight
400 g
Packaging data
Cables included
AC, DC
Country Distributor
United Kingdom 1 distributor(s)