location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 3520 Intel® Core™ i3 i3-3220 50,8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3520
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B5F97EA#AK8-1
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pro 3520 Intel® Core™ i3 i3-3220 50,8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i3 i3-3220 3,3 GHz
  • - 50,8 cm (20") HD+ 1600 x 900
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD DVD Super Multi Card reader integrated
  • - Intel® HD Graphics 2500
  • - 1 MP
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8 Pro 64-bit
Long product name HP Pro 3520 Intel® Core™ i3 i3-3220 50,8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black :
The long product name of HP Pro 3520 Intel® Core™ i3 i3-3220 50,8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-3220 (3.30GHz, 3MB), 4GB DDR3 SDRAM, 500GB 7200 rpm SATA, Slim SATA SuperMulti DVD-RW, Intel HD Graphics 2500, 6-in-1, 1MP webcam, 20" TN WLED LCD (1600 x 900), Windows 8 Pro 64
More>>>
HP Pro 3520 Intel® Core™ i3 i3-3220 50,8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black:
The official description of HP Pro 3520 Intel® Core™ i3 i3-3220 50,8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get everything you need with the HP Pro All-in-One 3520 Business PC. Powerful enough to handle your everyday workplace computing tasks yet still reliable and affordable. You get a great looking PC with a heritage of quality and reliability and full-featured technology perfect for everyday business use.

Features

Windows 8 Pro or other operating systems available

Powerful and stylish
- You get a stylish and powerful workhorse ready to meet your needs now and grow with your business later.
- Keep up, exceed and keep on going with the Intel® H61 Express Chipset and your choice of Intel® Celeron™and 2nd and 3rd generation Intel® Pentium™ and Intel® Core™ family processors. Perfect for customer-facing locations, it has a high-gloss finish and conveniently positioned ports and connectors. The professional design will stand out without standing in the way.
- Side USB 3.0 ports provide convenient access and fast data transfers. Plus, additional USB 2.0 ports on back for all your peripheral connections. There are six (6) total. Audio ports conveniently located at the side and rear for greater flexibility.
- Because of its all-in-one design ports and connectors including USB, audio out, microphone and headphone are within reach. The integrated 6-in-1 Media Card Reader lets you easily transfer photos, files and videos to your computer from various types of memory cards. Supports Secure Digital (SD, SDHC), MultiMedia Card, Memory Stick, and Memory Stick Pro.

Fits in your space
- The space-saving, streamlined design frees up your desktop space for an uncluttered computing experience.
- Work comfortably with the 50,8 cm (20”) diagonal high definition LCD display that tilts to allow for optimum placement, helping you create an ideal workspace. The HP Pro All-in-One 3520 offers available wireless networking for a neat, cable free existence. It fits in your environment with less tabletop cable mess with its internal antenna for the 802.11 Wi-Fi option. Plug one power cord into the wall and you’re ready to go.

Connect and collaborate with ease
- Collaborate with colleagues across the globe.
- The space-saving all-in-one form factor integrates desktop computer, 50,8 cm (20”) diagonal HD+2 WLED backlit monitor, webcam, and dual microphone array to help make collaboration simpler.
- Easy to setup and use. Just unpack, place, plug in, and get to work. No need to hassle with connecting multiple pieces of hardware.
- Chat face-to-face and feel more connected to co-workers at the office, across town or on the other side of the globe using the built in webcam and array microphone. The webcam also captures and lets you instantly review photos and video clips.

The latest technology
- Designed to change with your growing needs.
- Includes 2nd and 3rd Generation Intel® Core™ processors and flexible options such as standard SATA hard drives up to 2 TBs, or slim DVD Writer, to meet your business data storage and replication needs today and tomorrow.
- Norton Internet Security is among other productivity and utility preinstalled programs, so all you have to do is follow a few simple steps to setup basic security and power management on your business PC.
- Choose the operating system that works for your business. Your choice of preinstalled and downloadable software helps you get productive quickly, including a subscription of Norton Internet Security.

Short summary description HP Pro 3520 Intel® Core™ i3 i3-3220 50,8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black:
This short summary of the HP Pro 3520 Intel® Core™ i3 i3-3220 50,8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro 3520, 50,8 cm (20"), HD+, Intel® Core™ i3, 4 GB, 500 GB, Windows 8 Pro

Long summary description HP Pro 3520 Intel® Core™ i3 i3-3220 50,8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black:
This is an auto-generated long summary of HP Pro 3520 Intel® Core™ i3 i3-3220 50,8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black based on the first three specs of the first five spec groups.

HP Pro 3520. Display diagonal: 50,8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3,3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8 Pro. Product colour: Black

Display
Display diagonal *
50,8 cm (20")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
Full HD
No
HD type *
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-3220
Processor cores
2
Processor threads
4
Processor frequency *
3,3 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
55 W
PCI Express slots version
2.0
Processor socket
LGA 1155 (Socket H2)
Processor lithography
22 nm
Processor operating modes
64-bit
Bus type
DMI
Processor codename
Ivy Bridge
Processor series
Intel Core i3-3200 Desktop Series
FSB Parity
No
PCI Express configurations
1x16, 2x8
Tcase
65,3 °C
CPU multiplier (bus/core ratio)
33
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25,6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Total HDDs capacity
500 GB
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2500
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x152
Audio
Built-in speaker(s) *
Yes
RMS rated power
2 W
Audio system
HD
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Network
Wi-Fi *
No
Wi-Fi standards
Not supported
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Design
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® H61
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8 Pro
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2011C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
0,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65693
Weight & dimensions
Width (with stand)
506,4 mm
Depth (with stand)
101,1 mm
Height (with stand)
399,9 mm
Weight (with stand)
6,28 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Packaging content
Mouse included
No
Keyboard included
Yes
Other features
Graphics card family
Intel
Storage drive interface
Serial ATA
Source Testseek summary Average rating
Reviews
Updated:
2014-03-28 01:40:48
Uk has collected 1 expert review for HP Pro 3520 Intel® Core™ i3 i3-3220 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%