Rexel logo

Rexel 28113EAST ring binder Blue

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13111
Info modified on:
14 Mar 2024, 18:31:42
Long product name Rexel 28113EAST ring binder Blue:

Colorado Lever Arch Files, blue

Short summary description Rexel 28113EAST ring binder Blue:

Rexel 28113EAST, Metal, Plastic, Blue, 8 cm, United Kingdom, 63 mm, 130 mm

Long summary description Rexel 28113EAST ring binder Blue:

Rexel 28113EAST. Material: Metal, Plastic, Product colour: Blue, Spine width: 8 cm. Width: 63 mm, Depth: 130 mm, Height: 45 mm. Quantity per pack: 1 pc(s), Package width: 63 mm, Package depth: 13 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.