location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15 2-pack Black Original Ink Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15 2-pack Black Original Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6653FN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780668065 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2024 02:30:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 15 2-pack Black Original Ink Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 15 Ink Cartridges deliver legendary HP print quality.
  • - 2 Black (~1,000 pages)
  • - Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Depend on Original HP 15 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: Ink cartridge
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 15 2-pack Black Original Ink Cartridges :
The long product name of HP 15 2-pack Black Original Ink Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15 2-pack Black Original Ink Cartridges
More>>>
HP 15 2-pack Black Original Ink Cartridges:
The official description of HP 15 2-pack Black Original Ink Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 15 Black Ink Cartridge is ideal for home users who want high-quality, long-lasting printouts.

Short summary description HP 15 2-pack Black Original Ink Cartridges:
This short summary of the HP 15 2-pack Black Original Ink Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15 2-pack Black Original Ink Cartridges, Black, Pigment-based ink, 1 pc(s), 1000 pages, Multi pack

Long summary description HP 15 2-pack Black Original Ink Cartridges:
This is an auto-generated long summary of HP 15 2-pack Black Original Ink Cartridges based on the first three specs of the first five spec groups.

HP 15 2-pack Black Original Ink Cartridges. Black ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 1000 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet 3820, 840c, 845c, 948c, 955c / HP OfficeJet 5110, v40
Quantity per pack *
1 pc(s)
Black ink page yield *
1000 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Supply type *
Multi pack
HP segment
Small medium business
Weight & dimensions
Width
122,4 mm
Depth
47,2 mm
Height
163,5 mm
Package width
122,4 mm
Package depth
47,2 mm
Package height
163,5 mm
Package weight
280 g
Logistics data
Pallet weight
438,53 g
Other features
Pallet dimensions (W x D x H)
1219,2 x 1016 x 1285,88 mm
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)