location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MP722 data projector 3000 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP722
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.06V77.Q3E show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MP722 data projector 3000 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 3000 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 609,6 - 7620 mm (24 - 300") Number of colours: 16.78 million colours
  • - Focus: Manual
  • - 2 W
  • - 365 W
Long product name BenQ MP722 data projector 3000 ANSI lumens DLP XGA (1024x768) :
The long product name of BenQ MP722 data projector 3000 ANSI lumens DLP XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MP722 / DLP / XGA (1024 x 768) / 3000 ANSI Lumens / F=2.4 - 2.48, f=20.7 - 22.8 mm
More>>>
BenQ MP722 data projector 3000 ANSI lumens DLP XGA (1024x768):
The official description of BenQ MP722 data projector 3000 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A sight to behold
The MP722 pleases the eye with its stunning visual medley: a housing that mixes a glossy midnight black sheen and richly textured leather. Adding to the sleek sophistication is the brushed metal keypad and its stylish geometric layout. When you have the MP722 in the classroom, great viewing can be found not only on what’s on-screen but when you behold the projector itself.

Picture quality perfected
The MP722 delivers great viewing with excellent specifications and a bevy of advanced technologies to ensure the best possible picture quality.

Bright lamp Rated at an extra-bright 3000 ANSI lumens
The MP722's lamp provides a clear, vivid image even in environments such as the typical classroom where it's impractical to block out extraneous light.

High contrast ratio
The high 2000:1 contrast ratio means fine details and subtle color differences are rendered vividly even in darkly lit scenes.

BrilliantColor
Texas Instruments advanced on-chip BrilliantColor™ technology boosts mid-tone colors, increasing overall brightness and producing a more vibrant picture.

UNISHAPE
UNISHAPE is a sophisticated technology that processes light emitted from the projector lamp to increase brightness and contrast, provide more flexible color correction, and enable full digital control Advantages:More colors (1-2 additional bits per color possible)/More Brightness /Higher Contrast /Easy changing color temperature without brightness losses/More colors at dark scenes/Less artifacts - dithering, rainbow effect is diminished with new 6 segment color wheels (RGB Magenta Yellow Cyan)

3D Color Management
3D color management lets users fine-tune the hue, saturation, and gain of primary colors to achieve the exact picture quality desired.

Wall Color Correction
Wall color correction provides automatic optimization for different surfaces, such as a classroom blackboard, that might be used to display content instead of a regular projector screen.

Maintenance made easy
The MP722 takes the hassle out of maintenance and security, while including features that ensure reliable long-term operation.

Easily accessible lamp door:
With an access door on the top of the housing, the MP722 makes it easy to replace the lamp.

Long-lasting lamp:
Changing the lamp, simple as it is, will be a rare task on the MP722, thanks to a long-lasting lamp that provides 4,000 hours of use—typically meaning many months pass before replacement is needed.

Detachable keypad:
To secure the MP722, the keypad can be easily removed, making it impossible to operate the projector.

Security Password:
By setting this password, users can prevent unauthorized use of the projector.

Auto Off:
An automatic power-down function when the projector is not in use extends the life of the lamp.

Short summary description BenQ MP722 data projector 3000 ANSI lumens DLP XGA (1024x768):
This short summary of the BenQ MP722 data projector 3000 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MP722, 3000 ANSI lumens, DLP, XGA (1024x768), 2000:1, 609,6 - 7620 mm (24 - 300"), 16.78 million colours

Long summary description BenQ MP722 data projector 3000 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of BenQ MP722 data projector 3000 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ MP722. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 20.7 - 22.8 mm. Serial interface type: RS-232. RMS rated power: 2 W

Projector
Screen size compatibility *
609,6 - 7620 mm (24 - 300")
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Horizontal scan range
31 - 82 kHz
Vertical scan range
48 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp power
280 W
Lens system
Focus *
Manual
Focal length range
20.7 - 22.8 mm
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Microphone in
Yes
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
Ports & interfaces
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
Yes
Multimedia
RMS rated power
2 W
Number of built-in speakers
1
Power
Power consumption (typical) *
365 W
Weight & dimensions
Weight *
3,5 kg
Packaging content
Remote control included *
Yes
Technical details
Sustainability certificates
ENERGY STAR
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
275 x 131 x 305 mm
Power requirements
100 - 240 VAC, 50 - 60 Hz
Lens system
F=2.4 - 2.48
Connectivity technology
Wired
Video out
1 x D-Sub 15
RS-232 ports
1
Brand Image Product code Product Stock Price from
BenQ MP727 data projector 4300 ANSI lumens DLP XGA (1024x768) BenQ MP727 data projector 4300 ANSI lumens DLP XGA (1024x768)
(show image)
9H.Y1B77.D4E MP727 0.00
(excl. VAT)
0 (incl. VAT)