location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-7030 multifunction printer Laser A4 2400 x 1600 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-7030
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-7030 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2023 07:57:25
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year on-site warranty (upon registration)
Long product name Brother DCP-7030 multifunction printer Laser A4 2400 x 1600 DPI 22 ppm :
The long product name of Brother DCP-7030 multifunction printer Laser A4 2400 x 1600 DPI 22 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCP-7030 3 in 1 - Laserprinter 22 ppm - flatbed kleurenscanner - copier
More>>>
Brother DCP-7030 multifunction printer Laser A4 2400 x 1600 DPI 22 ppm:
The official description of Brother DCP-7030 multifunction printer Laser A4 2400 x 1600 DPI 22 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features
-Up to 22ppm monochrome printing speed.
-First print in under 10 seconds.
-Up to 2,400 x 600dpi print resolution.
-Full speed USB 2 connection.

Description
A compact and cost effective printer, copier and scanner that offers high print speed to maximize office efficiency. Ideal for any office where space is at a premium

Short summary description Brother DCP-7030 multifunction printer Laser A4 2400 x 1600 DPI 22 ppm:
This short summary of the Brother DCP-7030 multifunction printer Laser A4 2400 x 1600 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-7030, Laser, Mono printing, 2400 x 1600 DPI, Mono copying, A4, White

Long summary description Brother DCP-7030 multifunction printer Laser A4 2400 x 1600 DPI 22 ppm:
This is an auto-generated long summary of Brother DCP-7030 multifunction printer Laser A4 2400 x 1600 DPI 22 ppm based on the first three specs of the first five spec groups.

Brother DCP-7030. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 1600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4. Product colour: White

Printing
Print technology *
Laser
Printing *
Mono printing
Maximum resolution *
2400 x 1600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Warm-up time
18 s
Time to first page (black, normal)
10 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
22 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
9600 x 9600 DPI
Scan to
E-mail
Input colour depth
48 bit
Greyscale levels
256
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B6
Non-ISO print media sizes
Executive
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Ethernet LAN *
No
Performance
Internal memory *
16 MB
Processor frequency
192 MHz
Sound pressure level (printing)
51 dB
Sound power level (standby)
30 dB
Mac compatibility
Yes
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
460 W
Power consumption (PowerSave)
10 W
Power consumption (standby)
80 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
428 mm
Depth
396 mm
Height
257 mm
Weight
9,9 kg
Packaging data
Package width
550 mm
Package depth
510 mm
Package height
454 mm
Package weight
13,4 kg
Other features
Dimensions (WxDxH)
428 x 396 x 257 mm
All-in-one functions
Copy, Scan
Colour all-in-one functions
No
Package dimensions (WxDxH)
550 x 510 x 454 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:41:55
Uk has collected 2 expert reviews for Brother DCP-7030 multifunction printer Laser A4 2400 x 1600 DPI 22 ppm and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-25 20:41:51
Brothers DCP-7030 is a compact mono laser MFP that wouldnt look out of place in any home or small office. Costing just £79, its the cheapest mono laser printer here and, although it lacks an ADF and fax capabilities, is ideal for everyday copying...
100%
Country Distributor
United Kingdom 1 distributor(s)