location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP6020 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP6020
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LBP-6020 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS LBP6020 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 2400 x 600 DPI
  • - Printing colours: Black
  • - A4 18 ppm
  • - Maximum duty cycle: 5000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 8 MB
Long product name Canon i-SENSYS LBP6020 2400 x 600 DPI A4 :
The long product name of Canon i-SENSYS LBP6020 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2400 x 600 dpi, 18 ppm, A4, USB 2.0, 5.0 kg
More>>>
Canon i-SENSYS LBP6020 2400 x 600 DPI A4:
The official description of Canon i-SENSYS LBP6020 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact, energy-efficient desktop mono laser printer

A space saving, affordable mono laser printer that’s perfect for personal use. Delivering quality, maintenance-free prints, this energy-saving device is easy to use and exceptionally quiet.

- Space-saving design
- 18 ppm, 7.8 seconds First Print Out Time
- Energy efficient
- Quiet operation
- All-in-One cartridge for maintenance free operation

Compact and space saving

Designed to fit comfortably on the desk, this compact and affordable mono laser printer is perfect for personal use. Its sleek, space-saving design includes a retractable paper tray cover and keeps dimension to a mere 359 x 249 x 198 mm (W x D x H)

Productive performance

Take advantage of professional laser print speeds of 18 ppm. Canon’s Quick First-Print technologies ensures quick recovery from sleep mode and with a First Print Out Time of just 7.8 seconds, you can quickly get back to what’s important, without waiting around for your prints.

Exceptional laser quality

Deliver the sharpest, crispest text and most detailed graphics thanks to a print resolution of up to 2400 x 600 dpi with Automatic Image Refinement. Our MS (Magnetic Spherical) Toner has been specifically developed to deliver the optimum results print after print.

Efficient and quiet

This energy efficient printer uses only 0.8 watts in sleep mode. A convenient front power switch makes it easy to turn off, cutting energy costs even further. Thanks to Canon’s unique engine design, the i-SENSYS LBP6020 is silent in standby and exceptionally quiet during operation – so you can focus on your work without intrusion.

All-in-One cartridge

The All-in-One recyclable cartridge ensures maintenance-free operation and continuous high quality output. Replace the compact cartridge in seconds – containing toner, drum and cleaning units – with an Authentic Canon Laser Cartridge and your printer is as good as new.

Short summary description Canon i-SENSYS LBP6020 2400 x 600 DPI A4:
This short summary of the Canon i-SENSYS LBP6020 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP6020, Laser, 2400 x 600 DPI, A4, 18 ppm, White

Long summary description Canon i-SENSYS LBP6020 2400 x 600 DPI A4:
This is an auto-generated long summary of Canon i-SENSYS LBP6020 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP6020. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 5000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Product colour: White

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Warm-up time
0,5 s
Time to first page (black, normal)
7,8 s
Print margins (top, bottom, right, left)
5 mm
Features
Maximum duty cycle *
5000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Heavy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
10, B5, C5, DL
Custom media width
76,2 - 215,9 mm
Custom media length
188 - 355,6 mm
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Network
Ethernet LAN *
No
Performance
Internal memory *
8 MB
Powersave acoustic emission
50 dB
Design
Product colour *
White
Built-in display *
No
Power
Power consumption (printing) *
295 W
Power consumption (standby)
1,8 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
359 mm
Depth
249 mm
Height
198 mm
Weight
5 kg
Packaging content
Drivers included
Yes
Other features
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-07-01 03:51:15
Uk has collected 5 expert reviews for Canon i-SENSYS LBP6020 2400 x 600 DPI A4 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
digitalversus.com
Updated:
2015-07-01 03:51:15
The Canon i-SENSYS LBP6020B is an entry-level mono laser printer that also comes in white under the model number i-SENSYS LBP6020. Designed for home use, the LBP6020B's most distinctive feature...
Good Compact size, Responsive, Low price...
Bad No WiFi or Ethernet, No card reader, No duplex, No screen...
Bottom line The Canon i-SENSYS LBP6020B is a very basic printer. But it's compact and would be a good choice for anyone who wants to print text only, doesn't want to spend a lot of money doing so, and doesn't care about print quality...
60%