location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP FB158AA handheld mobile computer spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FB158AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FB158AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420161776 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2021 04:15:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
Long product name HP FB158AA handheld mobile computer spare part Battery :
The long product name of HP FB158AA handheld mobile computer spare part Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPAQ Data Messenger Standard Battery
More>>>
HP FB158AA handheld mobile computer spare part Battery:
The official description of HP FB158AA handheld mobile computer spare part Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview
This battery provides additional power to extend the life of your iPAQ between charges.

Features
- Always have a spare battery with 1140 mAh capacity for extra power while on-the-go
- This replaceable, rechargeable Lithium- ion battery is a genuine HP product you can trust
- Extend the length of time you can use your iPAQ

Short summary description HP FB158AA handheld mobile computer spare part Battery:
This short summary of the HP FB158AA handheld mobile computer spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP FB158AA, Battery, Black, 1140 mAh, 1 pc(s)

Long summary description HP FB158AA handheld mobile computer spare part Battery:
This is an auto-generated long summary of HP FB158AA handheld mobile computer spare part Battery based on the first three specs of the first five spec groups.

HP FB158AA. Product type: Battery, Product colour: Black, Battery capacity: 1140 mAh. Number of batteries included: 1 pc(s)

Features
Product type *
Battery
Product colour
Black
Features
Battery capacity
1140 mAh
Other features
Number of batteries included
1 pc(s)