Cisco logo

Cisco 8-port 10/100 Ethernet Switch with WebView and Maximum PoE Managed L2 Power over Ethernet (PoE)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41697
Info modified on:
21 Oct 2022, 10:14:32
Long product name Cisco 8-port 10/100 Ethernet Switch with WebView and Maximum PoE Managed L2 Power over Ethernet (PoE):

8-port 10/100 Ethernet Switch with WebView and Maximum PoE

Short summary description Cisco 8-port 10/100 Ethernet Switch with WebView and Maximum PoE Managed L2 Power over Ethernet (PoE):

Cisco 8-port 10/100 Ethernet Switch with WebView and Maximum PoE, Managed, L2, Power over Ethernet (PoE)

Long summary description Cisco 8-port 10/100 Ethernet Switch with WebView and Maximum PoE Managed L2 Power over Ethernet (PoE):

Cisco 8-port 10/100 Ethernet Switch with WebView and Maximum PoE. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 8. Switching capacity: 5,6 Gbit/s. Power over Ethernet (PoE)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.