location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SELPHY ES30 photo printer Dye-sublimation 300 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SELPHY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SELPHY ES30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2676B009 show
Show alternative article codes used in the online market place
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2020 17:19:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon SELPHY ES30 photo printer Dye-sublimation 300 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 300 x 600 DPI
  • - Dye-sublimation
  • - 7,62 cm (3")
Long product name Canon SELPHY ES30 photo printer Dye-sublimation 300 x 600 DPI :
The long product name of Canon SELPHY ES30 photo printer Dye-sublimation 300 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SELPHY ES30
More>>>
Canon SELPHY ES30 photo printer Dye-sublimation 300 x 600 DPI:
The official description of Canon SELPHY ES30 photo printer Dye-sublimation 300 x 600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish and easy to use, the SELPHY ES30 puts the fun into printing lab-quality photos. Optimise your pictures with onboard retouching tools, add clipart and frames, or simply enjoy one-touch direct printing.

Your photos in your hand – in seconds.

Integrated ink and media cassette
For simple, clean installation, the SELPHY ES30 uses Easy Photo Packs – handy integrated ink and media cassettes with up to 50 sheets. Available with different media types – including credit card sizes and postcards in both colour and black & white – packs can be easily swapped halfway through use if required.

Gold & Silver Easy Photo Packs
Add sparkle to greetings cards and invitations by combining selected Creative Print functions with a Gold or Silver Easy Photo Pack – available in packs including ink and 20 postcard-sized papers.

Compact, vertical design with handle
Small enough to store on a bookshelf, the SELPHY ES30 features a smooth, elegant design that will blend seamlessly with virtually any home. A sturdy carry handle makes storage and carrying extra easy.

Easy Scroll Wheel and 3.0” colour LCD
A large 3.0” colour LCD provides all the necessary detail for image preview and accurate editing. This is paired with Canon’s Easy-Scroll wheel, for fast image browsing and selection of functions.

Easy direct printing
The SELPHY ES30 features multiple options for direct, computer-free printing. Compatible digital cameras and camcorders can be connected via PictBridge. Slots for most popular types of memory card – including MicroSD and MicroSDHC – are integrated into the printer.

Wireless printing
For wireless printing from mobile phones, an optional Bluetooth adaptor is available.

DIGIC II
Canon’s own DIGIC II processor ensures outstanding imaging and fast operation.

Image optimisation & editing
Automatic Image Optimisation detects faces in an image and corrects their brightness. For the best results possible, backgrounds are optimised separately. Users can also choose from a range of editing options including image trimming, red-eye correction, and colour enhancement or alteration with My Colors.

Creative Print button
A dedicated Creative Print button offers numerous ways to customise photos – from speech bubbles and filter effects to clip art and picture frames. Creative Print also lets users incorporate their favourite shots into projects like calendars and fun multi-layouts.

Short summary description Canon SELPHY ES30 photo printer Dye-sublimation 300 x 600 DPI:
This short summary of the Canon SELPHY ES30 photo printer Dye-sublimation 300 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon SELPHY ES30, Dye-sublimation, 300 x 600 DPI, Direct printing

Long summary description Canon SELPHY ES30 photo printer Dye-sublimation 300 x 600 DPI:
This is an auto-generated long summary of Canon SELPHY ES30 photo printer Dye-sublimation 300 x 600 DPI based on the first three specs of the first five spec groups.

Canon SELPHY ES30. Print technology: Dye-sublimation, Maximum resolution: 300 x 600 DPI. Direct printing

Printing
Print technology *
Dye-sublimation
Maximum resolution *
300 x 600 DPI
Features
Market positioning *
Home & office
Display diagonal
7,62 cm (3")
Paper handling
Paper tray media types
Photo paper
Non-ISO print media sizes
l
Credit card
Yes
Ports & interfaces
Direct printing *
Yes
Performance
Compatible memory cards
Microdrive, microSDHC, miniSD, MMCmicro, SDHC, xD
Power
Power consumption (printing) *
70 W
Power
Power consumption (standby)
4 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
2,08 kg
Packaging data
Bundled software
ZoomBrowser EX, Photo Express ImageBrowser
Other features
Dimensions (WxDxH)
225 x 226,3 x 138 mm
Connectivity technology
Wired
Mac compatibility
Yes
Compatible operating systems
Windows XP SP2 / Vista Mac OS X v10.4 - v10.5
Wireless technology
WiFi IEEE 802.11b
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:16:01
Uk has collected 8 expert reviews for Canon SELPHY ES30 photo printer Dye-sublimation 300 x 600 DPI and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2011-09-25 23:16:01
The new Canon Selphy ES30 boasts a market-leading dye-sub resolution of 600dpi, equivalent to 4,800dpi in an inkjet printer. It also features Canons DIGIC II image processing, for optimum direct printing from PictBridge-compatible cameras or when prin...
Good Solid build, Very useful standalone features...
Bad Image quality still not up to par with desktop printers...
80%
expertreviews.co.uk
Updated:
2011-09-25 23:16:01
While Agfaphotos AP 2300 looks like a printer from 1995, Canons Selphy ES30 looks nothing like a printer at all. Still, that could be an advantage if you dont want a big multi-purpose inkjet cluttering up the place, not least since the ES30s upr...
80%
gadgetspeak.com
Updated:
2011-09-25 23:16:01
A 15x10cm (post card) sized printer, however instead of the normal box shape this is rather like a radio or cassette player as it has a built in handle and is a very thin shape the card (printing stock) handling is unique...
64%
itreviews.com
Updated:
2011-09-25 23:16:01
An affordable compact printer with some significant improvements over the ES20 when it comes to creative effects. It benefits from a larger LCD and more user-friendly controls, but leaves some questions to be answered about colour correction. Canon -...
0%
Country Distributor
Nederland 1 distributor(s)