HP logo

HP 2GB DDR2 800MHz memory module 1 x 2 GB ECC

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35607
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
01 Dec 2010
Warranty:
Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP 2GB DDR2 800MHz memory module 1 x 2 GB ECC:

2GB DDR2 800MHz ECC DIMM

HP 2GB DDR2 800MHz memory module 1 x 2 GB ECC:

Overview
Maximize your Business PC performance with HP Memory. Upgrading your memory is a cost-effective way to boost your system performance without having to upgrade your processor.

Features
- Faster start-up times with fewer delays during routine operations
- More programs running simultaneously
- Easy toggling between several open applications

Short summary description HP 2GB DDR2 800MHz memory module 1 x 2 GB ECC:

HP 2GB DDR2 800MHz, 2 GB, 1 x 2 GB, DDR2, 800 MHz

Long summary description HP 2GB DDR2 800MHz memory module 1 x 2 GB ECC:

HP 2GB DDR2 800MHz. Component for: PC/Server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, ECC

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.