location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Elite 8300 Intel® Core™ i5 i5-3470 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Elite
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5J36AW#ABB
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 260222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:23:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq Elite 8300 Intel® Core™ i5 i5-3470 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black 230 W
  • - Intel® Core™ i5 i5-3470 3,2 GHz
  • - 58,4 cm (23") Full HD 1920 x 1080 Matt
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics 2500
  • - 2 MP
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: 3 years
Long product name HP Compaq Elite 8300 Intel® Core™ i5 i5-3470 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black :
The long product name of HP Compaq Elite 8300 Intel® Core™ i5 i5-3470 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-3470 (6M Cache, 3.20GHz), Intel Q77 Express, 4GB 1600MHz DDR3, 500GB SATA 7200 rpm, HD Graphics 2500, 23" WLED Full HD 1920 x 1080, DVD SuperMulti, Gigabit LAN, Windows 7 Pro 64 bit
More>>>
HP Compaq Elite 8300 Intel® Core™ i5 i5-3470 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
The official description of HP Compaq Elite 8300 Intel® Core™ i5 i5-3470 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Meet business needs now, and into the future with a smart all-in-one PC packed for ultra-performance and rich in multimedia features. Implement intuitive, optional touch in this space-saving design, ideal for business applications and high-traffic areas. Boost productivity with the latest PC technologies and simplify your IT environment with remote manageability and enterprise-class security.

An all-in-one changes everything
- Create an ideal environment that fits your needs with a versatile all-in-one PC. Adjust the brilliant, 58.4 cm (23-inch) diagonal Full-HD display to portrait or landscape orientation, or mount to a wall – perfect for kiosks, lobbies and tight spaces.
- Bring the power of touch to your business. HP’s multi-touch displays deliver quick and easy access to business-critical information and customer-facing applications.
- Save on travel expenses with optional HP Virtual Room and bridge the distance face-to-face with the optional, built-in webcam and dual microphone array.
- Tune in to outstanding audio quality with integrated SRS Premium Sound PRO™ and internal business-class speakers.

Business performance
- Boost productivity with the power of a 2nd and 3rd generation Intel® Core™ vPro™ family processors and bring presentations to life with integrated Intel® HD Graphics. Support more demanding graphics with optional MXM discrete graphics cards.
- Keep going at a moment’s notice with Intel® Smart Response Technology, a disk cache solution that provides solid state drive like performance, faster boot up times and quick application responsiveness.
- Transfer data faster with built-in SuperSpeed USB 3.0 ports, and provide convenient access to the devices your team uses the most, including DisplayPort for dual-displays and an optional serial port.
- For the toughest business workloads, configure your system to support up to 16GB with DDR3 SDRAM memory technology, featuring support for dual-channel memory solutions through two SODIMM slots.
- Increase your storage space with multiple SATA Hard Drive configurations up to 1 TB, or a 256GB Self-Encrypting Drive/Solid State Drive.

Control the fleet
- Customize your level of data protection and control PC deployment functions with HP Protect Tools a comprehensive portfolio of security features built into the hardware and software.
- Receive diagnostic updates and implement automatic recovery with business-critical HP BIOS Protection and remotely manage clients using Intel® Core™ vPro™ technologies and solutions from LANDesk Software.
- Get full access to your entire system through one rear-facing, lockable panel that allows you to easily upgrade and replace components.

Maximize your investment
- Help lower your company’s utility costs with a 90% energy-efficient internal power supply, and extend your PC’s lifespan with HP Power Assistant. Control inherent energy profiles, customize low-power state schedules and enable S3 sleep settings.
- Plan transitions efficiently with a 15-month lifecycle stability commitment from HP, and unify your operations worldwide with globally consistent SKUs in over 145 countries.
- Your peace of mind is our business. Count on award-winning support and service, with a standard, 3-year limited warranty, or choose extended packages through HP Care Pack services.

Short summary description HP Compaq Elite 8300 Intel® Core™ i5 i5-3470 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
This short summary of the HP Compaq Elite 8300 Intel® Core™ i5 i5-3470 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Elite 8300, 58,4 cm (23"), Full HD, Intel® Core™ i5, 4 GB, 500 GB, Windows 7 Professional

Long summary description HP Compaq Elite 8300 Intel® Core™ i5 i5-3470 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of HP Compaq Elite 8300 Intel® Core™ i5 i5-3470 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

HP Compaq Elite 8300. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 3,2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black

Display
Display diagonal *
58,4 cm (23")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
Full HD
Yes
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3470
Processor cores
4
Processor threads
4
Processor boost frequency
3,6 GHz
Processor frequency *
3,2 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
77 W
PCI Express slots version
3.0
Processor socket
LGA 1155 (Socket H2)
Processor lithography
22 nm
Processor operating modes
64-bit
Bus type
DMI
Processor codename
Ivy Bridge
Processor series
Intel Core i5-3400 Desktop series
FSB Parity
No
PCI Express configurations
1x16, 2x8
Tcase
67,4 °C
CPU multiplier (bus/core ratio)
32
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3 1333/1600
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25,6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
No
Compatible memory cards
Not supported
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2500
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x152
Audio
Built-in speaker(s) *
Yes
Audio system
SRS Premium Sound
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Optical drive
Optical drive interface
SATA
Network
Wi-Fi *
No
Wi-Fi standards
Not supported
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DisplayPorts quantity
1
Headphone outputs
1
Microphone in
Yes
PS/2 ports quantity
2
Design
Product colour *
Black
Country of origin
China
Performance
Product type *
All-in-One PC
Trusted Platform Module (TPM)
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
PCG 2011D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0,00
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
68316
Power
AC adapter power
230 W
Weight & dimensions
Width (with stand)
561,9 mm
Depth (with stand)
195,6 mm
Height (with stand)
436,2 mm
Weight (with stand)
9,02 kg
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
No
Keyboard included
No
AC adapter included
Yes
Other features
Storage drive interface
Serial ATA
Number of 3.5" bays
1
Number of 5.25" bays
1
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 05:05:48
Uk has collected 2 expert reviews for HP Compaq Elite 8300 Intel® Core™ i5 i5-3470 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%