location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 339 zwarte inktcartridge met Vivera inkt ink cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
339 Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8767EE#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053162888425 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 15:21:13
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 339 zwarte inktcartridge met Vivera inkt ink cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 339 Ink Cartridges deliver legendary HP print quality.
  • - 1 Black (~860 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Owners of HP inkjet printers who need to print professional-looking documents for the office or home, and individuals who need to print documents that have a greater resistance to highlighter pen smear.
  • - Depend on Original HP 339 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: Ink cartridge
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 339 zwarte inktcartridge met Vivera inkt ink cartridge 1 pc(s) Original Black :
The long product name of HP 339 zwarte inktcartridge met Vivera inkt ink cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

339 Black Original Ink Cartridge
More>>>
HP 339 zwarte inktcartridge met Vivera inkt ink cartridge 1 pc(s) Original Black:
The official description of HP 339 zwarte inktcartridge met Vivera inkt ink cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Owners of HP inkjet printers who need to print professional-looking documents for the office or home, and individuals who need to print documents that have a greater resistance to highlighter pen smear.

Print high-quality documents with Original HP ink cartridges – designed with the printer for excellent worry-free performance.

Short summary description HP 339 zwarte inktcartridge met Vivera inkt ink cartridge 1 pc(s) Original Black:
This short summary of the HP 339 zwarte inktcartridge met Vivera inkt ink cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 339 zwarte inktcartridge met Vivera inkt, Black, Pigment-based ink, 1 pc(s), 860 pages

Long summary description HP 339 zwarte inktcartridge met Vivera inkt ink cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of HP 339 zwarte inktcartridge met Vivera inkt ink cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

HP 339 zwarte inktcartridge met Vivera inkt. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 860 pages

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP Photosmart 8450, 8150, 2710, 2610 Printers, HP Officejet 7410, 7310 Printers, HP Deskjet 6840, 6540, 6520, 5740 Printers
Quantity per pack *
1 pc(s)
Black ink page yield *
860 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
Country of origin
Ireland, Puerto Rico, Singapore, United Kingdom
Operational conditions
Operating relative humidity (H-H)
10 - 70%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
-40 - 60 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
113 mm
Depth
141 mm
Weight & dimensions
Height
37 mm
Weight
55,6 g
Package width
141 mm
Package depth
113 mm
Package height
37 mm
Package weight
85,5 g
Package type
Box
Technical details
Box contents
Ink cartridge
Logistics data
Quantity per pallet
1920 pc(s)
Number of cartons per pallet
32 pc(s)
Pallet weight
201,7 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
5,52 g
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
800 x 1200 x 1158 mm
Ink drop
15 pl
Stacking number for pallet
1 pc(s)