HPE logo

HPE ProCurve 3500-48 Managed 1U Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38377
Info modified on:
23 Jul 2024, 12:25:09
Warranty:
Lifetime, advance replacement, next business day
Long product name HPE ProCurve 3500-48 Managed 1U Silver:

HP 3500-48 Switch

Short summary description HPE ProCurve 3500-48 Managed 1U Silver:

HPE ProCurve 3500-48, Managed, Full duplex, 1U

Long summary description HPE ProCurve 3500-48 Managed 1U Silver:

HPE ProCurve 3500-48. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 44. Full duplex. MAC address table: 10000 entries, Switching capacity: 16,8 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Power connector: DC-in jack. Form factor: 1U

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.