HP logo

HP H2000 Headset Wired Ear-hook White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
230571
Info modified on:
26 Oct 2020, 10:32:32
Warranty:
2 years, parts-and-labor limited hardware
Long product name HP H2000 Headset Wired Ear-hook White:

HP H2000 Stereo Headset

HP H2000 Headset Wired Ear-hook White:

Need headphones for listening to music, VOIP chatting, or playing games on your PC? Our lightweight, comfortable HP Stereo Headset has high-quality sound and spring-action clips for a secure fit

• Treat your ears to clear stereo sound supplied by 28 mm drivers


• Speak easily into the microphone in the cord


• Adjust the volume and mute your side of the conversation with the in-cord controls

Short summary description HP H2000 Headset Wired Ear-hook White:

HP H2000, Wired, 43 g, Headset, White

Long summary description HP H2000 Headset Wired Ear-hook White:

HP H2000. Product type: Headset. Connectivity technology: Wired. Cable length: 1,5 m. Weight: 43 g. Product colour: White

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.