location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu HS7100U Dolby Headphone Headset Wired Calls/Music

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HS7100U Dolby Headphone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F7139-L1
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2021 18:12:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu HS7100U Dolby Headphone Headset Wired Calls/Music
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Calls/Music Headset
  • - Wired
  • - 20 - 20000 Hz 50 Ω
  • - Microphone type: Boom -47 dB
Long product name Fujitsu HS7100U Dolby Headphone Headset Wired Calls/Music :
The long product name of Fujitsu HS7100U Dolby Headphone Headset Wired Calls/Music. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HS7100U Dolby Headphone
More>>>
Fujitsu HS7100U Dolby Headphone Headset Wired Calls/Music:
The official description of Fujitsu HS7100U Dolby Headphone Headset Wired Calls/Music as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Amazing Surround with Dolby & 7.1 Channel Technology
Our outstanding Dolby Headphone HS7100U equipped with the latest Dolby decoding & Virtual 7.1 Channel Surround Technology, enables all the gamers to detect the enemy’s moves and dodge the bullets from all directions!
With the most advanced users’ interface of the application software, users could define their referred audio setting- bass, treble, balance, 7-Virtual-Speaker position, microphone volume, DSP mode, mixer, equalizer, environment setting and even karaoke!

Short summary description Fujitsu HS7100U Dolby Headphone Headset Wired Calls/Music:
This short summary of the Fujitsu HS7100U Dolby Headphone Headset Wired Calls/Music data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu HS7100U Dolby Headphone, Wired, 20 - 20000 Hz, Calls/Music, 350 g, Headset

Long summary description Fujitsu HS7100U Dolby Headphone Headset Wired Calls/Music:
This is an auto-generated long summary of Fujitsu HS7100U Dolby Headphone Headset Wired Calls/Music based on the first three specs of the first five spec groups.

Fujitsu HS7100U Dolby Headphone. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Weight: 350 g

Performance
Product type *
Headset
Recommended usage *
Calls/Music
Headset type
Binaural
Ports & interfaces
Connectivity technology *
Wired
Headphones
Headphone frequency
20 - 20000 Hz
Impedance
50 Ω
Driver unit
5,3 cm
Microphone
Microphone type *
Boom
Microphone frequency
70 - 20000 Hz
Microphone sensitivity
-47 dB
Weight & dimensions
Weight
350 g
Other features
Minimum RAM
256 MB
Minimum processor
Processor (1.6 MHz)
Compatible operating systems
Microsoft Windows XP / Windows Vista