location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent EM3710 wRadio Portable Digital

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EM3710 wRadio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM3710
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716065232554
Category:
An apparatus for receiving radio programmes.
Radios Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Eminent EM3710 wRadio Portable Digital
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Digital 4 W
  • - Built-in speaker(s)
  • - Line-out
Warranty: 5-Year
Long product name Eminent EM3710 wRadio Portable Digital :
The long product name of Eminent EM3710 wRadio Portable Digital. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Internet Radio
More>>>
Eminent EM3710 wRadio Portable Digital:
The official description of Eminent EM3710 wRadio Portable Digital as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Eminent EM3710 wRADIO is a full-featured stand-alone Internet Radio. You can enjoy listening to thousands of radio streams from all over the world! The Eminent EM3710 wRADIO can also stream music from your computer to your radio, and allows you to plug in any USB memory stick or USB harddrive and listen to the music you have put on it.

Thanks to its built-in wireless function, it can quickly connect to your existing (WEP/WPA/WPA2 encrypted) home network. The channel list is updated real-time from the internet (vTuner network). This ensures that your radio always has the most current list of radio stations for you to choose from. You can select over 3300 radio stations. Found a new station? Post it on the vTuner site for everyone to enjoy!

The Eminent EM3710 wRADIO is 100% UPnP compliant so you can connect to any media server, like TwonkyVision and Tversity. It works out-of-the box with the Eminent EM4070 Nas (which comes with free TwonkyMedia server), and many other popular UPnP servers like Tversity or Nero Mediahome. This means that you can listen to the music you have put on your pc or network via the Eminent EM3710 wRADIO. Connect it to you stereo, look for your favourite music, sit back and enjoy!

Configuration is also a breeze, thanks to the large backlit LCD display. Just power it on, select your wireless network, enter your key, and you're ready to go!

The Eminent EM3710 wRADIO more than just an internet radio!

Technical specs
- Wireless and wired stand alone Internet Radio
- Listen to thousands of radio stations worldwide
- Stream music from Internet, USB Stick or PC
- Infrared remote control, high power speaker
- Line-input to connect any MP3 player
- Line-output to connect to your stereo or speakerset
- Large LCD display with backlight and powerful 5 watt speaker
- Easy installation
- 5-Year warranty
- Accessible helpdesk
- Multilingual user manual

Short summary description Eminent EM3710 wRadio Portable Digital:
This short summary of the Eminent EM3710 wRadio Portable Digital data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent EM3710 wRadio, Portable, Digital, 4 W, Rotary, MP3(CBR/VBR), MMS,ID3 v1/v2, M3U,PLS,AAC+, Wired & Wireless

Long summary description Eminent EM3710 wRadio Portable Digital:
This is an auto-generated long summary of Eminent EM3710 wRadio Portable Digital based on the first three specs of the first five spec groups.

Eminent EM3710 wRadio. Radio type: Portable, Tuner type: Digital. RMS rated power: 4 W. Volume control: Rotary. Special features: MP3(CBR/VBR), MMS,ID3 v1/v2, M3U,PLS,AAC+, Connectivity technology: Wired & Wireless, I/O ports: 1 x USB

Radio
Radio type *
Portable
Tuner type *
Digital
Audio
RMS rated power *
4 W
Loudspeakers
Built-in speaker(s) *
Yes
Number of built-in speakers
1
Display
Backlight
Yes
Ports & interfaces
Headphone outputs
1
Ports & interfaces
Line-out
Yes
Features
Volume control
Rotary
Clock
Integrated clock
Yes
Packaging content
Remote control included
Yes
Other features
Special features
MP3(CBR/VBR), MMS,ID3 v1/v2, M3U,PLS,AAC+
I/O ports
1 x USB
Connectivity technology
Wired & Wireless
Remote control type
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 06:50:24
Uk has collected 1 expert review for Eminent EM3710 wRadio Portable Digital and the rating is 40 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
40%