location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BlackBerry 8700g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BlackBerry Check ‘BlackBerry’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8700g
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
146947
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘BlackBerry’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BlackBerry: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:58:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name BlackBerry 8700g Black :
The long product name of BlackBerry 8700g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8700g, Black, NL
More>>>
Short summary description BlackBerry 8700g Black:
This short summary of the BlackBerry 8700g Black data-sheet is auto-generated and uses the product title and the first six key specs.

BlackBerry 8700g, Black

Long summary description BlackBerry 8700g Black:
This is an auto-generated long summary of BlackBerry 8700g Black based on the first three specs of the first five spec groups.

BlackBerry 8700g. Product colour: Black. Weight: 134 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 07:41:04
Uk has collected 26 expert reviews for BlackBerry 8700g Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-09 07:41:00
With its vibrant colour screen and dedicated call answer and end buttons, RIMs new BlackBerry seems more like a high-tech mobile phone than a portable email device. While its blue and silver finish still looks businesslike, the silver details show...
80%
goodgearguide.com.au
Updated:
2013-11-09 07:41:00
Its hard to imagine life before the BlackBerry. Well, maybe thats exaggerating. But its certainly true we depend on pocket-sized devices that fulfil the vast bulk of our communication and contacts needs. BlackBerry developer RIM (Research In Motion)...
Good Strong e-mail and browser features, helpful memo lists and the speakerphone function...
Bad None to speak of The Final Word This is a solid business communications tool with a lot of key features.
Bottom line This is a solid business communications tool with a lot of key features.
80%
shinyshiny.tv
Updated:
2013-11-09 07:41:01
I had certain preconceptions about BlackBerrys (BlackBerrys? BlackBerries? Has the God of Grammar made a decision on this one?). Who is so important that they cant possibly be without email for the duration of a train journey? Apart from Paris Hilton...
0%
alphr.com
Updated:
2013-11-09 07:41:03
The latest BlackBerry handset remains faithful to its email and PIM roots, while improving battery life and speed The 8700gg is T-Mobiles branded version of the new 8700g-series BlackBerry from Research In Motion (RIM). Combining the style and techno...
83%
T3.com
Updated:
2013-11-09 07:41:04
Its been under attack from a spate of keyboard-equipped Windows Mobile devices recently, but RIM is back with a new, improved version of its wireless messenger, a better screen and a cleaner, more angular design. This retains the great email feature...
Good Good screen, Messaging capabilities...
Bad Average PDA features...
Bottom line Great for emails, but if youre after really strong PDA features, look elsewhere...
80%
pcadvisor.co.uk
Updated:
2013-11-09 07:41:04
Its hard to imagine life before the BlackBerry. Well, maybe thats exaggerating. But its certainly true that properly pocket-sized devices that fulfil the vast bulk of our communication and contacts needs have quickly become something that mobile b...
Bottom line Strong email and browser features, helpful memo lists and the speakerphone function are the BlackBerry 8700gs key strengths. These, combined with a reduced-size qwerty keypad and the familiar scrollwheel, along with the ability to load extra apps, ma...
80%
pocket-lint.com
Updated:
2013-11-09 07:41:04
The best BlackBerry so far, it’s not small, but boy is it powerful...
Good Great screen, excellent keyboard and easy to use service...
Bad It’s a big beast, so surely there’s room for a camera and a memory expansion slot...
Bottom line The best BlackBerry so far, it’s not small, but boy is it powerful...
80%
zdnet.co.uk
Updated:
2013-11-09 07:41:04
A faster processor, more memory and an enhanced screen resolution make the 8700g an improvement over previous BlackBerry models. However, there are some issues with keyboard usability and email attachment handling.
Good Email and attachment retrieval is fast and efficient, Improved screen and faster processor enhance user experience, Internet Email service is easy to configure and may suit smaller businesses...
Bad Email attachment handling could be better, ‘£’ and ‘€’ signs are awkward to access via keyboard, Lacks the flexibility of other handheld devices...
Bottom line A faster processor, more memory and an enhanced screen resolution make the 8700g an improvement over previous BlackBerry models. However, there are some issues with keyboard usability and email attachment handling...
79%
Mobile88.com
Updated:
2016-12-29 16:29:21
Anyway, we recently got in a review unit which came with a Maxis 3G card plugged in so that we could have a look and see how well it worked.
90%