location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Easy6 GC220/05 Ironing board

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Easy6 GC220/05 Ironing board
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC220/05 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103625008 show
Category:
Long, narrow board covered with soft material and folding legs, on which clothes, sheets, etc. are ironed.
Ironing Boards Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Aug 2024 21:55:04
The date of the most recent change of this product data-sheet in Icecat.
Quick start guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Easy6 GC220/05 Ironing board
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 Kg Lighter
  • - Clothes hanger
  • - Transport lock and feet caps
  • - XL Board and XL Tray
  • - Ironing with 60% less noise
  • - AquaBlock anti-drip cover
  • - Multi-layered board cover
Long product name Philips Easy6 GC220/05 Ironing board :
The long product name of Philips Easy6 GC220/05 Ironing board. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Easy6 Ironing board
More>>>
Philips Easy6 GC220/05 Ironing board:
The official description of Philips Easy6 GC220/05 Ironing board as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Efficient ironing board


6 great solutions for easy ironing
The ironing board plays an important role in the ironing experience. The Philips ironing board is designed to help get through the ironing faster and easier.

Short summary description Philips Easy6 GC220/05 Ironing board:
This short summary of the Philips Easy6 GC220/05 Ironing board data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Easy6 GC220/05 Ironing board, Cotton, 120 x 45 mm, 70 cm, 94 cm, 7 kg, 13 x 54 x 160 cm

Long summary description Philips Easy6 GC220/05 Ironing board:
This is an auto-generated long summary of Philips Easy6 GC220/05 Ironing board based on the first three specs of the first five spec groups.

Philips Easy6 GC220/05 Ironing board. Cover material: Cotton. Board size (W x D): 120 x 45 mm, Height (min): 70 cm, Height (max): 94 cm. Dimensions (W x D x H): 13 x 54 x 160 cm

1 kg lighter*
1 kg lighter*

The ironing board is now 1 kg lighter compared to previous version for more convenient movement before your ironing session

Clothes hanger
Clothes hanger

No need to look for a place around you to hang your freshly ironed shirts. You can hang garments directly after ironing to the convenient hanging rail.

Designed for stability: transport lock and feet caps
Designed for stability: transport lock and feet caps

Transport lock prevents accidental collapsing of the board while ironing and also keeps the board closed during storage. The ironing board is supported by double leg construction with anti-slip feet caps that provides extra stability.

Iron more in one go: XL board shape and XL iron tray
Iron more in one go: XL board shape and XL iron tray

Iron more in one go with Philips XL board shape (120 x 45cm). It is also ideal for ironing big items such as bed lines and table cloths. The stable and extra-large iron tray is perfect for steam generators. It is also heat resistant and can be safely used with steam irons.

Ironing with 60% less noise*
Ironing with 60% less noise*

Ironing experience is more convenient with the ironing board cover that gives more silent ironing with 60% less noise reduction in sound power versus multilayer board cover

Smooth ironing without water drips on the floor
Smooth ironing without water drips on the floor

AquaBlock is a unique technology that prevents condensed steam from dripping on the floor, making this board cover the ideal ironing surface for steam generator irons.

Multi-layered board cover for smooth gliding
Multi-layered board cover for smooth gliding

The board cover is made of 100% cotton and is supported by foam and felt layers. This combination provides a comfortable and smooth ironing surface.

Performance
Height adjustment *
Yes
Cover material *
Cotton
Number of height positions
6
Dimensions (W x D x H)
13 x 54 x 160 cm
Child lock
Yes
Performance
Travel lock
Yes
Weight & dimensions
Board size (W x D) *
120 x 45 mm
Height (min)
70 cm
Height (max)
94 cm
Weight
7 kg
Country Distributor
Deutschland 1 distributor(s)
Disclaimer Philips Easy6 GC220/05 Ironing board:
Disclaimer

From previous version of GC220
Reduction in sound power versus multilayer board cover