Acer logo

Acer Toploading Bag 18" 46,7 cm (18.4") Briefcase Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90810
Info modified on:
19 Nov 2020, 13:37:06
Long product name Acer Toploading Bag 18" 46,7 cm (18.4") Briefcase Black:

Trend Top Loading Case 16-18"

Acer Toploading Bag 18" 46,7 cm (18.4") Briefcase Black:

- Suitable for Acer systems with screen sizes from 16"-18.4"
- Closed Cell Foam Protection
- Made from high quality nylon for maximum durability
- Front zippered workstation pocket for storage of pens, wallet, phone/PDA or other items
- External side pockets for access to items on the go
- Padded rear panel with grey stitching and trolley strap for easy use when travelling.

Short summary description Acer Toploading Bag 18" 46,7 cm (18.4") Briefcase Black:

Acer Toploading Bag 18", Briefcase, 46,7 cm (18.4")

Long summary description Acer Toploading Bag 18" 46,7 cm (18.4") Briefcase Black:

Acer Toploading Bag 18". Case type: Briefcase, Maximum screen size: 46,7 cm (18.4")

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.