location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SmartFit 68,6 cm (27") Grey Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartFit® Extended Monitor Arm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K60904US show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896609049 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 13:35:31
The date of the most recent change of this product data-sheet in Icecat.
Kensington K60904US user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington K60904US user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington SmartFit 68,6 cm (27") Grey Desk
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Arm is fully height and length adjustable and folds flat against a panel
  • - Pre-assembled for quick and easy installation
  • - SmartFit™ System lets the user adjust for their ergonomic comfort in seconds without specialist support
  • - Assembles in minutes with clamp fixing options
  • - Cable management system reduces desktop clutter
Warranty: 3 years
Long product name Kensington SmartFit 68,6 cm (27") Grey Desk :
The long product name of Kensington SmartFit 68,6 cm (27") Grey Desk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartFit® Extended Monitor Arm
More>>>
Kensington SmartFit 68,6 cm (27") Grey Desk:
The official description of Kensington SmartFit 68,6 cm (27") Grey Desk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kensington SmartFit® Monitor Arms work with any monitor to allow perfect positioning for an employee-safe, comfortable and ergonomic workstation. Our exclusive colour-coded SmartFit™ system places the monitor in the ideal ergonomic height, reducing eye and neck strain so employees get more done, more comfortably. SmartFit Monitor Arms are lightweight, require little or no assembly, and can be set up by just one person. And the SmartFit™ colour bar re-adjusts in seconds, meaning that multiple users of the same workspace can adjust for their own perfect fit—without the help of the IT manager.

Arm is fully height and length adjustable and folds flat against a panel
Pre-assembled for quick and easy installation
SmartFit® System lets the user adjust for their ergonomic comfort in seconds without specialist support
Assembles in minutes with clamp fixing options
Cable management system reduces desktop clutter

Short summary description Kensington SmartFit 68,6 cm (27") Grey Desk:
This short summary of the Kensington SmartFit 68,6 cm (27") Grey Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SmartFit, 38,1 cm (15"), 68,6 cm (27"), Grey

Long summary description Kensington SmartFit 68,6 cm (27") Grey Desk:
This is an auto-generated long summary of Kensington SmartFit 68,6 cm (27") Grey Desk based on the first three specs of the first five spec groups.

Kensington SmartFit. Minimum screen size: 38,1 cm (15"), Maximum screen size: 68,6 cm (27"). Tilt angle range: -90 - 90°. Product colour: Grey

Mounting
Minimum screen size *
38,1 cm (15")
Maximum screen size *
68,6 cm (27")
Number of displays supported *
1
Mounting type *
Desk
Ergonomics
Tilt angle range
-90 - 90°
Angle of rotation
90°
Design
Product colour *
Grey
Certification
REACH, Prop 65
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
3 kg
Package weight
4,15 kg
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
España 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)