location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC M311X data projector Standard throw projector 2480 ANSI lumens 3LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M311X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003405 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805736041057 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:36:29
The date of the most recent change of this product data-sheet in Icecat.
Multipurpose and Short Throw Projectors (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Control Room Display Solutions (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DisplayNote NEC Edition (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TCO Certified Projectors (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Green Vision (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Durable and Flexible Projection (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Display Solutions Product Overview (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The 3D viewing experience (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NaViSet Administrator 2 (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC M311X data projector Standard throw projector 2480 ANSI lumens 3LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Standard throw projector White
  • - 3LCD 2480 ANSI lumens
  • - Lamp 6000 h
  • - XGA (1024x768) 4:3 3000:1
  • - Screen size compatibility: 635 - 7620 mm (25 - 300")
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - AC 193 W
Warranty: 3 years
Long product name NEC M311X data projector Standard throw projector 2480 ANSI lumens 3LCD XGA (1024x768) White :
The long product name of NEC M311X data projector Standard throw projector 2480 ANSI lumens 3LCD XGA (1024x768) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, 2480 ANSI, 3000:1, 1024 x 768, 25" - 300", 180/145/110 W, 2.99 kg
More>>>
Short summary description NEC M311X data projector Standard throw projector 2480 ANSI lumens 3LCD XGA (1024x768) White:
This short summary of the NEC M311X data projector Standard throw projector 2480 ANSI lumens 3LCD XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC M311X, 2480 ANSI lumens, 3LCD, XGA (1024x768), 3000:1, 4:3, 635 - 7620 mm (25 - 300")

Long summary description NEC M311X data projector Standard throw projector 2480 ANSI lumens 3LCD XGA (1024x768) White:
This is an auto-generated long summary of NEC M311X data projector Standard throw projector 2480 ANSI lumens 3LCD XGA (1024x768) White based on the first three specs of the first five spec groups.

NEC M311X. Projector brightness: 2480 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 17.5 - 29 mm, Aperture range (F-F): 1,7 - 2,1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 720 x 480, 720 x 576, 832 x 624, 1152 x 870, 1600 x 900, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280..., Supported video modes: 1080i, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, HDMI connector type: Full-size, USB connector type: USB Type-A, USB Type-B

Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 15:31:46
Uk has collected 2 expert reviews for NEC M311X data projector Standard throw projector 2480 ANSI lumens 3LCD XGA (1024x768) White and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
hardwarezone.com.sg
Updated:
2014-01-03 16:09:17
For most business and education users, the number one feature to look out for in a data projector is brightness, because a lot of times, it's neither possible nor practical to have a darkened room. In fact, some presenters rather have all the lights turne...
Good High brightness (3,100 lumens), Flexible 1.7x zoom ratio, Plenty of connectivity options, including dual VGA and HDMI inputs, Good data and video image quality, Very long 10K hours lamp life in Eco mode...
Bad Several tools not supported on the Mac (GCT, USB Display, remote mouse), Slight color shift, Visible pixel structure at a close viewing distance...
85%
Brand Image Product code Product Stock Price from
NEC

NEC U321Hi-MT data projector Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) White
(show image)
60003945 U321Hi-MT 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC UM301Wi data projector Ultra short throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
40000901 UM301Wi Interactive Multi-Pen Whiteboard Kit 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC UM351W data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
60003842 UM351W 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC P401W data projector Standard throw projector 3300 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
60003693 P401W 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC L102W LED data projector Standard throw projector 1000 ANSI lumens WXGA (1280x800) Black
(show image)
60003452 L102W LED 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC PH1000U data projector 11000 ANSI lumens DLP WUXGA (1920x1200) Black
(show image)
60003275 PH1000U 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC V230X data projector Standard throw projector 2300 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003177 V230X 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC V260 data projector Standard throw projector 2600 ANSI lumens DLP SVGA (800x600) White
(show image)
60003176 V260 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)