location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega HD 40GB FUATA100 7200rpm for P400 external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD 40GB FUATA100 7200rpm for P400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32437
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2019 17:08:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year warranty
Long product name Iomega HD 40GB FUATA100 7200rpm for P400 external hard drive :
The long product name of Iomega HD 40GB FUATA100 7200rpm for P400 external hard drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Iomega® 40GB HD for NAS P400
More>>>
Iomega HD 40GB FUATA100 7200rpm for P400 external hard drive:
The official description of Iomega HD 40GB FUATA100 7200rpm for P400 external hard drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Iomega is the leading manufacturer of smart, easy-to-use high-value storage solutions that help people protect, secure, capture and share their digital valuables. Iomegas award winning products are preferred by millions of computer users for sharing, transporting, sorting and backing-up their critical information. Iomegas storage solutions include popular Zip drives, high-performance portable hard drives, external hard drives and external CD-RW drives.

Featured on Iomega NAS P400 Series servers, hot-swappable drives help maximize uptime and simplify maintenance. This is an extra hot-spare 40GB hard drive for immediate drive replacement

Short summary description Iomega HD 40GB FUATA100 7200rpm for P400 external hard drive:
This short summary of the Iomega HD 40GB FUATA100 7200rpm for P400 external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega HD 40GB FUATA100 7200rpm for P400, 40 GB, 7200 RPM

Long summary description Iomega HD 40GB FUATA100 7200rpm for P400 external hard drive:
This is an auto-generated long summary of Iomega HD 40GB FUATA100 7200rpm for P400 external hard drive based on the first three specs of the first five spec groups.

Iomega HD 40GB FUATA100 7200rpm for P400. HDD capacity: 40 GB, HDD speed: 7200 RPM

Hard drive
HDD capacity *
40 GB
HDD speed *
7200 RPM
Interface
Ultra-ATA/100
Hard drive
Type
HDD
Other features
HDD number of heads
16
Internal
No