Point of View logo

Point of View VGA-630-C1-4096 graphics card NVIDIA GeForce GT 630 4 GB GDDR3

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36484
Info modified on:
17 May 2018, 23:33:03
Long product name Point of View VGA-630-C1-4096 graphics card NVIDIA GeForce GT 630 4 GB GDDR3:

VGA POV PCIe NVD GeForce GT630 4GB

Short summary description Point of View VGA-630-C1-4096 graphics card NVIDIA GeForce GT 630 4 GB GDDR3:

Point of View VGA-630-C1-4096, GeForce GT 630, 4 GB, GDDR3, 128 bit, 1066 MHz, PCI Express 2.0

Long summary description Point of View VGA-630-C1-4096 graphics card NVIDIA GeForce GT 630 4 GB GDDR3:

Point of View VGA-630-C1-4096. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 630, Processor frequency: 700 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1066 MHz. DirectX version: 11.1. Interface type: PCI Express 2.0. Cooling type: Active

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.