location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX200S3 server Rack (1U) Intel® Xeon® 5000 Sequence E5320 1,86 GHz 2 GB DDR2-SDRAM 650 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Primergy RX200S3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:R2003SX010IN
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY RX200S3 server Rack (1U) Intel® Xeon® 5000 Sequence E5320 1,86 GHz 2 GB DDR2-SDRAM 650 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence E5320 1,86 GHz
  • - 2 GB DDR2-SDRAM 2 x 1
  • - DVD-RW
  • - Rack (1U) 650 W
Long product name Fujitsu PRIMERGY RX200S3 server Rack (1U) Intel® Xeon® 5000 Sequence E5320 1,86 GHz 2 GB DDR2-SDRAM 650 W :
The long product name of Fujitsu PRIMERGY RX200S3 server Rack (1U) Intel® Xeon® 5000 Sequence E5320 1,86 GHz 2 GB DDR2-SDRAM 650 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Primergy RX200S3, Xeon E5320, 2x1GB, 3.5" SATA/SAS, DVD-RW, PCIe-Riser
More>>>
Fujitsu PRIMERGY RX200S3 server Rack (1U) Intel® Xeon® 5000 Sequence E5320 1,86 GHz 2 GB DDR2-SDRAM 650 W:
The official description of Fujitsu PRIMERGY RX200S3 server Rack (1U) Intel® Xeon® 5000 Sequence E5320 1,86 GHz 2 GB DDR2-SDRAM 650 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reliable and efficient workhorse for server farms
Consolidation strategies for corporate applications in data center server farms with central deployment and control face a number of requirements. Even more important than the best performance per unit of height is ease of management for ongoing cost optimization and operational efficiency in the data center.
And since the best things to manage are those that hardly ever fail. Therefore the dual Xeon® RX200 with its integrated fail-safe standards such as disk mirroring function, up to 4 hot-plug SAS or SATA disks, mirrored memory, all packed into a space-saving 1 U workhorse, provides you with enhanced quality of service for the management of your business applications.

In addition, you can relax as regards your decision on when and how to use the upcoming option of 64-bit computing: RX200 S3 comes with the latest Dual- or Quad-Core Intel®: Xeon processor 5000 sequence and up to 32 GB PC2-5300F fully buffered memory.

Short summary description Fujitsu PRIMERGY RX200S3 server Rack (1U) Intel® Xeon® 5000 Sequence E5320 1,86 GHz 2 GB DDR2-SDRAM 650 W:
This short summary of the Fujitsu PRIMERGY RX200S3 server Rack (1U) Intel® Xeon® 5000 Sequence E5320 1,86 GHz 2 GB DDR2-SDRAM 650 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX200S3, 1,86 GHz, E5320, 2 GB, DDR2-SDRAM, 650 W, Rack (1U)

Long summary description Fujitsu PRIMERGY RX200S3 server Rack (1U) Intel® Xeon® 5000 Sequence E5320 1,86 GHz 2 GB DDR2-SDRAM 650 W:
This is an auto-generated long summary of Fujitsu PRIMERGY RX200S3 server Rack (1U) Intel® Xeon® 5000 Sequence E5320 1,86 GHz 2 GB DDR2-SDRAM 650 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX200S3. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 1,86 GHz, Processor model: E5320. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 1 GB. HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS), Optical drive type: DVD-RW. Power supply: 650 W. Chassis type: Rack (1U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5320
Processor frequency *
1,86 GHz
Processor cores
4
Processor cache
8 MB
Motherboard chipset
Intel® 5000P
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
L2
Maximum number of SMP processors
1
Processor front side bus
1066 MHz
Processor socket
LGA 771 (Socket J)
Processor lithography
65 nm
Processor threads
4
Processor operating modes
64-bit
FSB Parity
Yes
Bus type
FSB
Processor codename
Clovertown
Tcase
66 °C
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Physical Address Extension (PAE)
32 bit
Embedded options available
No
Number of Processing Die Transistors
582 M
CPU multiplier (bus/core ratio)
7
Processing Die size
286 mm²
Processor series
Intel Xeon 5300 Series
Conflict-Free processor
No
Memory
Internal memory *
2 GB
Internal memory type *
DDR2-SDRAM
Memory slots
8x DIMM
ECC
Yes
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
32 GB
Storage
HDD interface
Serial Attached SCSI (SAS)
HDD size
3.5"
RAID levels
1
Hot-swap
Yes
Optical drive type *
DVD-RW
Network
Network ready
Yes
Supported network protocols
IPMI 2.0
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
4
Expansion slots
1xPCI-X/100 MHz, 1xPCI Express x8
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Rack (1U)
Performance
Noise level
67 dB
Software
Compatible operating systems *
Windows, SUSE, Red Hat Linux
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
28031
Power
Power requirements
120/230V, 50/60 Hz
Power supply *
650 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Certificates
Certification
CE, FCC A, CSA, EN 60950, EN 61000-3-2, IEC 60950, EN 61000-3-3, EN55024, EN55022 A, UL 60950, CB, CSA C22.2 No. 60950
Weight & dimensions
Width
430 mm
Depth
770 mm
Height
44 mm
Weight
16 kg
Features
Images Type Map
Other features
Drive bays
1x5.25"