location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire L5100-Quad AMD Phenom 9100e 4 GB DDR2-SDRAM 640 GB AMD Radeon Xpress 1250 Windows Vista Home Premium PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire L5100-Quad
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
92.GES9Z.TCT
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 245498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire L5100-Quad AMD Phenom 9100e 4 GB DDR2-SDRAM 640 GB AMD Radeon Xpress 1250 Windows Vista Home Premium PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - AMD Phenom 9100e 1,8 GHz
  • - 4 GB DDR2-SDRAM
  • - 640 GB
  • - AMD Radeon Xpress 1250
  • - Windows Vista Home Premium
Long product name Acer Aspire L5100-Quad AMD Phenom 9100e 4 GB DDR2-SDRAM 640 GB AMD Radeon Xpress 1250 Windows Vista Home Premium PC :
The long product name of Acer Aspire L5100-Quad AMD Phenom 9100e 4 GB DDR2-SDRAM 640 GB AMD Radeon Xpress 1250 Windows Vista Home Premium PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Phenom™ Quad-Core processor 9100e, Microsoft® Windows® Vista™ Home Premium (NL/UK), 4GB DDR II RAM (2x 2GB SODIMM), 640GB HDD, DVD-RW Double Layer (tray less), 1Gb LAN, WiFi 54b/g, FireWire, Remote control, S/PDIF, ATI Radeon™ XPress 1250 max. 527MB TGM HDMI DVI, 5-in-1 card reader, incl. wireless US Int. keyboard & optical mouse
More>>>
Acer Aspire L5100-Quad AMD Phenom 9100e 4 GB DDR2-SDRAM 640 GB AMD Radeon Xpress 1250 Windows Vista Home Premium PC:
The official description of Acer Aspire L5100-Quad AMD Phenom 9100e 4 GB DDR2-SDRAM 640 GB AMD Radeon Xpress 1250 Windows Vista Home Premium PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Aspire L5100 highlights the latest technology in one of the smallest packages in the market. The glossy black design is packed with hi-tech options such as AMD Dual Core CPU, Slot-in DVD-RW, large hard drive up to 750GB, HDMI port, hybrid TV tuner, wireless lan and up to 4GB of system RAM. The L5100 being so small yet with solid, silent performance, can fit into virtually any environment in the home and would be an ideal bedroom PC (with internal TV tuner and wireless lan options) or even a living room media center solution (with its HDMI port and optional wireless keyboard).

Space and power saving
The small format of Acer’s uSFF (ultra small form factor) PC leads to significant savings on desktop real estate and power consumption. Compared to traditional desktops, the Aspire L5100 may use up to 47% less power consumption which means less heat generated and so enjoying a far more silent operation. The convertible design also enables users to optimise restricted work areas by having the choice to locate the PC next to or under even under the monitor.

Easy manageability
Acer Empowering Technology, a smart suite of utilities designed to make common tasks and system configuration easy, supports the user perfectly and provides easy manageability.

Real quality of life
With the Aspire L5100 you will enjoy a relaxing living environment due to a near-silent operation (26 dB — better than industry standards). With the wireless keyboard and mouse and TV Tuner option, you can enjoy the full benefits of a Media Center PC.

Short summary description Acer Aspire L5100-Quad AMD Phenom 9100e 4 GB DDR2-SDRAM 640 GB AMD Radeon Xpress 1250 Windows Vista Home Premium PC:
This short summary of the Acer Aspire L5100-Quad AMD Phenom 9100e 4 GB DDR2-SDRAM 640 GB AMD Radeon Xpress 1250 Windows Vista Home Premium PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire L5100-Quad, 1,8 GHz, AMD Phenom, 9100e, 4 GB, 640 GB, Windows Vista Home Premium

Long summary description Acer Aspire L5100-Quad AMD Phenom 9100e 4 GB DDR2-SDRAM 640 GB AMD Radeon Xpress 1250 Windows Vista Home Premium PC:
This is an auto-generated long summary of Acer Aspire L5100-Quad AMD Phenom 9100e 4 GB DDR2-SDRAM 640 GB AMD Radeon Xpress 1250 Windows Vista Home Premium PC based on the first three specs of the first five spec groups.

Acer Aspire L5100-Quad. Processor frequency: 1,8 GHz, Processor family: AMD Phenom, Processor model: 9100e. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: AMD Radeon Xpress 1250. Operating system installed: Windows Vista Home Premium. Product type: PC

Processor
Processor manufacturer *
AMD
Processor family *
AMD Phenom
Processor model *
9100e
Processor frequency *
1,8 GHz
Processor cache
0,512 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
640 GB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
AMD Radeon Xpress 1250
Maximum graphics card memory
0,527 GB
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
Yes
Ports & interfaces
Firewire (IEEE 1394) ports
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
S/PDIF out port
Yes
Parallel ports quantity
1
Performance
Audio system
High Definition Audio 5.1
Product type *
PC
Software
Operating system installed *
Windows Vista Home Premium
Weight & dimensions
Width *
250 mm
Depth *
200 mm
Height *
60 mm
Packaging content
Display included *
No
Other features
Networking features
Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:07:42
Uk has collected 5 expert reviews for Acer Aspire L5100-Quad AMD Phenom 9100e 4 GB DDR2-SDRAM 640 GB AMD Radeon Xpress 1250 Windows Vista Home Premium PC and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%